NXP Semiconductors Microprocessors MPC8378ECVRALGA

Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14263-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14263-ND
Microprocessors 568-14263-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8378ECVRALGA
Microprocessors - MPU MPC8378ECVRALGA
Microprocessors - MPU 8378 PBGA XT PbFr W/ENC

Microprocessors - MPU 8378 PBGA XT PbFr W/ENC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8378ECVRALGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8378ECVRALGA
POWERQUICC 32 BIT POWER ARCH SOC

POWERQUICC 32 BIT POWER ARCH SOC

Supplier's Site
Microprocessors - MPC8378ECVRALGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8378ECVRALGA
Microprocessors MPC8378ECVRALGA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC8378ECVRALGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8378ECVRALGA
Microprocessors MPC8378ECVRALGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - MPC8378ECVRALGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8378ECVRALGA
Embedded - Microprocessors MPC8378ECVRALGA
IC MPU MPC83XX 667MHZ 689TEBGA

IC MPU MPC83XX 667MHZ 689TEBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14263-ND MPC8378ECVRALGA MPC8378ECVRALGA MPC8378ECVRALGA MPC8378ECVRALGA MPC8378ECVRALGA
Product Name Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerPC e300c4s PowerPC; PowerPC e300c4s
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - AM4379BZDNA80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details