IC MPU MPC83XX 400MHZ PBGA689 Product overview: MPC8377VRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377VRAGDA can be used for catalog matching and distributor lookup.
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
IC MPU MPC83XX 400MHZ 689TEBGA
IC MPU MPC83XX 400MHZ 689TEBGA
IC MPU MPC83XX 400MHZ PBGA689
IC MPU MPC83XX 400MHZ 689TEBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8377VRAGDA | MPC8377VRAGDA-ND | MPC8377VRAGDA | MPC8377VRAGDA | MPC8377VRAGDA | MPC8377VRAGDA | 568-MPC8377VRAGDA |
| Product Name | 400MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | IC MPU MPC83XX 400MHZ 689TEBGA |
| Package Type | Other; Tray | Other; 689-BBGA Exposed Pad | BGA; Other; 689-BBGA Exposed Pad | Other; 689-BBGA Exposed Pad | |||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | ||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | PowerPC; PowerPC e300c4s | PowerPC e300c4s | PowerPC; PowerPC e300c4s | PowerPC e300c4s | PowerPC; PowerPC e300c4s |