Microchip Technology, Inc. 240MHZ Embedded Microprocessor MPU DM860-TE

Description
IC MPU 240MHZ 292LFBGA Product overview: DM860-TE from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM860-TE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU 240MHZ 292LFBGA Product overview: DM860-TE from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM860-TE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
240MHZ Embedded Microprocessor MPU - 694-DM860-TE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240MHZ Embedded Microprocessor MPU
694-DM860-TE
240MHZ Embedded Microprocessor MPU 694-DM860-TE
IC MPU 240MHZ 292LFBGA Product overview: DM860-TE from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM860-TE can be used for catalog matching and distributor lookup.

IC MPU 240MHZ 292LFBGA Product overview: DM860-TE from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM860-TE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - DM860-TE - 811526-DM860-TE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - DM860-TE
811526-DM860-TE
Embedded - Embedded - Microprocessors - DM860-TE 811526-DM860-TE
Manufacturer: Microchip Technology Win Source Part Number: 811526-DM860-TE Core Processor: ARM926EJ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 240MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100Mbps USB: USB 2.0 OTG (1) Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART Part Status: Obsolete (End Of Life) Supplier Device Package: 292-LFBGA (17x17) Manufacturer Package: 292-LFBGA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 811526-DM860-TE
Core Processor: ARM926EJ
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 240MHz
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 10/100Mbps
USB: USB 2.0 OTG (1)
Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 292-LFBGA (17x17)
Manufacturer Package: 292-LFBGA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Embedded - Microprocessors - DM860-TE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
DM860-TE
Embedded - Microprocessors DM860-TE
IC MEDIA PROCESSOR

IC MEDIA PROCESSOR

Supplier's Site Datasheet
Microprocessors - DM860-TE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
DM860-TE
Microprocessors DM860-TE
ARM926EJ Microprocessor IC - 1 Core, 32-Bit 240MHz 292-LFBGA (17x17)

ARM926EJ Microprocessor IC - 1 Core, 32-Bit 240MHz 292-LFBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - DM860-TE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
DM860-TE
Integrated Circuits (ICs) - Embedded - Microprocessors DM860-TE
IC MEDIA PROCESSOR

IC MEDIA PROCESSOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-DM860-TE 811526-DM860-TE DM860-TE DM860-TE DM860-TE
Product Name 240MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - DM860-TE Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray BGA; Other; 292-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA744BJGABCQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 1000 MHz
View Details
2 suppliers
Embedded - Microprocessors - AM4378BZDN100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Microprocessors - ATSAMA5D22A-CUR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details