PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
MPU, 32-BIT, 400MHZ, PBGA689
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
IC MPU MPC83XX 400MHZ 689TEBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8377EVRAGD-ND | MPC8377EVRAGD | MPC8377EVRAGD | MPC8377EVRAGD |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e300c4s | PowerPC; PowerPC e300c4s | PowerPC e300c4s | PowerPC; PowerPC e300c4s |
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 689-BBGA Exposed Pad | BGA; Other; 689-BBGA Exposed Pad |