Texas Instruments AM3352 Sitara Processor AM3352BZCE60

Description
Sitara Processor 298-NFBGA 0 to 90
Request a Quote
Description
Sitara Processor 298-NFBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM3352 Sitara processor is a 32-bit ARM Cortex-A8-based system-on-chip for embedded applications requiring real-time processing and industrial communication. It is packaged in a 298-pin NFBGA (ZCE) with a 0.65-mm ball pitch and operates from 0°C to 90°C. The device includes a 1-GHz CPU, 256KB L2 cache with ECC, 64KB on-chip OCMC RAM, dual Gigabit Ethernet MACs with IEEE 1588 support, programmable real-time units (PRU-ICSS), and a SGX530 3D graphics engine. It supports mDDR, DDR2, DDR3, and DDR3L memory with a 16-bit bus and up to 1GB addressable space. Peripheral interfaces include USB 2.0, CAN, UART, SPI, I2C, McASP, and MMC/SD/SDIO. SmartReflex Class 2B enables adaptive voltage scaling, and secure boot is supported with optional hardware crypto accelerators. The package is rated for level-3 reflow at 260°C with SnAgCu solder finish.

Datasheet Summary
Powered by GS/AI

The AM3352 Sitara processor is a 32-bit ARM Cortex-A8-based system-on-chip for embedded applications requiring real-time processing and industrial communication. It is packaged in a 298-pin NFBGA (ZCE) with a 0.65-mm ball pitch and operates from 0°C to 90°C. The device includes a 1-GHz CPU, 256KB L2 cache with ECC, 64KB on-chip OCMC RAM, dual Gigabit Ethernet MACs with IEEE 1588 support, programmable real-time units (PRU-ICSS), and a SGX530 3D graphics engine. It supports mDDR, DDR2, DDR3, and DDR3L memory with a 16-bit bus and up to 1GB addressable space. Peripheral interfaces include USB 2.0, CAN, UART, SPI, I2C, McASP, and MMC/SD/SDIO. SmartReflex Class 2B enables adaptive voltage scaling, and secure boot is supported with optional hardware crypto accelerators. The package is rated for level-3 reflow at 260°C with SnAgCu solder finish.

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCE60 - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCE60
AM3352 Sitara Processor AM3352BZCE60
Sitara Processor 298-NFBGA 0 to 90

Sitara Processor 298-NFBGA 0 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCE60 - 1144000-AM3352BZCE60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCE60
1144000-AM3352BZCE60
Embedded - Embedded - Microprocessors - AM3352BZCE60 1144000-AM3352BZCE60
Manufacturer: Texas Instruments Win Source Part Number: 1144000-AM3352BZCE60 Packaging: Tube Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (1) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Supplier Device Package: 298-NFBGA (13x13) Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 298-LFBGA Alternative Parts (Cross-Reference): AM3352BZCZ60; AM3352BZCZ30; AM3352BZCZ100; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: AM3352 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1144000-AM3352BZCE60
Packaging: Tube
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (1)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Supplier Device Package: 298-NFBGA (13x13)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 298-LFBGA
Alternative Parts (Cross-Reference): AM3352BZCZ60; AM3352BZCZ30; AM3352BZCZ100;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: AM3352
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - 296-41540-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-41540-5-ND
Microprocessors 296-41540-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

Buy Now Datasheet
Automotive 32-bit 32bit 600MHz Embedded Microprocessor MPU - 694-AM3352BZCE60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 600MHz Embedded Microprocessor MPU
694-AM3352BZCE60
Automotive 32-bit 32bit 600MHz Embedded Microprocessor MPU 694-AM3352BZCE60
MPU AM335x RISC 32bit 600MHz 1.8V/3.3V Automotive 298-Pin NFBGA Tray Product overview: AM3352BZCE60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 600MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 600MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCE60 can be used for catalog matching and distributor lookup.

MPU AM335x RISC 32bit 600MHz 1.8V/3.3V Automotive 298-Pin NFBGA Tray Product overview: AM3352BZCE60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 600MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 600MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCE60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3352BZCE60 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCE60
Microprocessors AM3352BZCE60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3352BZCE60
Microprocessors - MPU AM3352BZCE60
Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3352BZCE60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCE60
Microprocessors AM3352BZCE60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

Buy Now
Embedded - Microprocessors - AM3352BZCE60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3352BZCE60
Embedded - Microprocessors AM3352BZCE60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCE60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCE60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCE60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCE60 1144000-AM3352BZCE60 296-41540-5-ND 694-AM3352BZCE60 AM3352BZCE60 AM3352BZCE60 AM3352BZCE60 AM3352BZCE60 AM3352BZCE60
Product Name AM3352 Sitara Processor Embedded - Embedded - Microprocessors - AM3352BZCE60 Microprocessors Automotive 32-bit 32bit 600MHz Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; NFBGA Other; 298-LFBGA Other; LFBGA Other; 298-LFBGA BGA; Other; 298-LFBGA
Clock Speed 300 to 1000 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
AM1707 Sitara Processor - AM1707BZKBD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
4 suppliers
Microprocessors - DRA744BJGABCQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers