NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8360VVALFHA MPC8360VVALFHA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226397-MPC8360VVALF HA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226397-MPC8360VVALF HA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8360VVALFHA - 1226397-MPC8360VVALFHA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8360VVALFHA
1226397-MPC8360VVALFHA
Embedded - Embedded - Microprocessors - MPC8360VVALFHA 1226397-MPC8360VVALFHA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226397-MPC8360VVALF HA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226397-MPC8360VVALFHA
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - MPC8360VVALFHA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8360VVALFHA-ND
Microprocessors MPC8360VVALFHA-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
667MHZ Embedded Microprocessor MPU - 694-MPC8360VVALFHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-MPC8360VVALFHA
667MHZ Embedded Microprocessor MPU 694-MPC8360VVALFHA
IC MPU MPC83XX 667MHZ 740TBGA Product overview: MPC8360VVALFHA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360VVALFHA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 667MHZ 740TBGA Product overview: MPC8360VVALFHA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360VVALFHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8360VVALFHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8360VVALFHA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8360VVALFHA
POWERQUICC 32 BIT POWER ARCH SOC

POWERQUICC 32 BIT POWER ARCH SOC

Supplier's Site
Microprocessors - MPC8360VVALFHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8360VVALFHA
Microprocessors MPC8360VVALFHA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8360VVALFHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8360VVALFHA
Microprocessors MPC8360VVALFHA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Embedded - Microprocessors - MPC8360VVALFHA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8360VVALFHA
Embedded - Microprocessors MPC8360VVALFHA
IC MPU MPC83XX 667MHZ 740TBGA

IC MPU MPC83XX 667MHZ 740TBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1226397-MPC8360VVALFHA MPC8360VVALFHA-ND 694-MPC8360VVALFHA MPC8360VVALFHA MPC8360VVALFHA MPC8360VVALFHA MPC8360VVALFHA
Product Name Embedded - Embedded - Microprocessors - MPC8360VVALFHA Microprocessors 667MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V 1.3
Package Type Other; 740-LBGA Other; Tray BGA; Other; 740-LBGA
Pin Count 740 740
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
32-bit 32bit 40MHz Embedded Microprocessor MPU - 694-A80960CF40 - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Microprocessor Family i960® Processor
Supply Voltage 5
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details