NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8360EZUALFHA MPC8360EZUALFHA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226394-MPC8360EZUAL FHA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226394-MPC8360EZUAL FHA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8360EZUALFHA - 1226394-MPC8360EZUALFHA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8360EZUALFHA
1226394-MPC8360EZUALFHA
Embedded - Embedded - Microprocessors - MPC8360EZUALFHA 1226394-MPC8360EZUALFHA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226394-MPC8360EZUAL FHA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226394-MPC8360EZUALFHA
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - MPC8360EZUALFHA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8360EZUALFHA-ND
Microprocessors MPC8360EZUALFHA-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU - 694-MPC8360EZUALFHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU
694-MPC8360EZUALFHA
32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU 694-MPC8360EZUALFHA
MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.13um 667MHz 1.8V/2.5V/3.3V 740-Pin TBGA Tray Product overview: MPC8360EZUALFHA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 667MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 667MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360EZUALFHA can be used for catalog matching and distributor lookup.

MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.13um 667MHz 1.8V/2.5V/3.3V 740-Pin TBGA Tray Product overview: MPC8360EZUALFHA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 667MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 667MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360EZUALFHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8360EZUALFHA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8360EZUALFHA
IC MPU MPC83XX 667MHZ 740TBGA

IC MPU MPC83XX 667MHZ 740TBGA

Supplier's Site
Embedded - Microprocessors - MPC8360EZUALFHA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8360EZUALFHA
Embedded - Microprocessors MPC8360EZUALFHA
IC MPU MPC83XX 667MHZ 740TBGA

IC MPU MPC83XX 667MHZ 740TBGA

Supplier's Site Datasheet
Microprocessors - MPC8360EZUALFHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8360EZUALFHA
Microprocessors MPC8360EZUALFHA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC8360EZUALFHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8360EZUALFHA
Microprocessors MPC8360EZUALFHA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1226394-MPC8360EZUALFHA MPC8360EZUALFHA-ND 694-MPC8360EZUALFHA MPC8360EZUALFHA MPC8360EZUALFHA MPC8360EZUALFHA MPC8360EZUALFHA
Product Name Embedded - Embedded - Microprocessors - MPC8360EZUALFHA Microprocessors 32-bit 32bit 667MHz 1.8V Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V 1.3
Package Type Other; 740-LBGA Other; Tray BGA; Other; 740-LBGA
Pin Count 740 740
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Embedded - Microprocessors - D8088-2 - 868124-D8088-2 - Win Source Electronics
Specs
Package Type DIP; Other; 40-CDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details