NXP Semiconductors 400MHZ Embedded Microprocessor MPU MPC8358ZQAGDDA

Description
IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358ZQAGDDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358ZQAGDDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358ZQAGDDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358ZQAGDDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-MPC8358ZQAGDDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8358ZQAGDDA
400MHZ Embedded Microprocessor MPU 694-MPC8358ZQAGDDA
IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358ZQAGDDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358ZQAGDDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358ZQAGDDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358ZQAGDDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8358ZQAGDDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8358ZQAGDDA-ND
Microprocessors MPC8358ZQAGDDA-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8358ZQAGDDA - 810047-MPC8358ZQAGDDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8358ZQAGDDA
810047-MPC8358ZQAGDDA
Embedded - Embedded - Microprocessors - MPC8358ZQAGDDA 810047-MPC8358ZQAGDDA
Manufacturer: NXP USA Inc. Win Source Part Number: 810047-MPC8358ZQAGDD A Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (1) USB: USB 1.x (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART Part Status: Obsolete (End Of Life) Supplier Device Package: 668-PBGA-PGE (29x29) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 668-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited) Part Number Series: MPC8358

Manufacturer: NXP USA Inc.
Win Source Part Number: 810047-MPC8358ZQAGDDA
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 668-PBGA-PGE (29x29)
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 668-BBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)
Part Number Series: MPC8358

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8358ZQAGDDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8358ZQAGDDA
IC MPU MPC83XX 400MHZ 668BGA

IC MPU MPC83XX 400MHZ 668BGA

Supplier's Site
Embedded - Microprocessors - MPC8358ZQAGDDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8358ZQAGDDA
Embedded - Microprocessors MPC8358ZQAGDDA
IC MPU MPC83XX 400MHZ 668BGA

IC MPU MPC83XX 400MHZ 668BGA

Supplier's Site Datasheet
Microprocessors - MPC8358ZQAGDDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8358ZQAGDDA
Microprocessors MPC8358ZQAGDDA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
Microprocessors - MPC8358ZQAGDDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8358ZQAGDDA
Microprocessors MPC8358ZQAGDDA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8358ZQAGDDA MPC8358ZQAGDDA-ND 810047-MPC8358ZQAGDDA MPC8358ZQAGDDA MPC8358ZQAGDDA MPC8358ZQAGDDA
Product Name 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8358ZQAGDDA Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; Bulk Other; 668-BBGA Exposed Pad BGA; Other; 668-BBGA Exposed Pad
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM4372BZDN80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Microprocessors - 296-AM62A34ASMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Intel® Celeron® Processor 1019Y (2M Cache, 1.00 GHz) - 1019Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1000 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details