The MPC8349EVVAGD is a PowerPC e300 microprocessor from Quarktwin Technology Ltd., designed for embedded applications requiring high performance and efficiency. It operates at speeds up to 667 MHz and features a superscalar architecture with floating-point and integer processing capabilities. The processor includes a 32-Kbyte instruction cache and a 32-Kbyte data cache, both of which are lockable, enhancing performance for demanding tasks. This microprocessor supports DDR1 and DDR2 SDRAM memory with a double data rate interface, allowing for data rates up to 400 MHz and accommodating up to four independently addressable physical banks of memory. It also features dual three-speed Ethernet controllers compliant with IEEE standards, enabling robust networking capabilities. Additionally, the MPC8349EVVAGD includes dual PCI interfaces, supporting both 32-bit and 64-bit data buses, which facilitate high-speed data transfer and connectivity with various peripherals. The device is suitable for applications in networking, storage, and general-purpose embedded systems, making it a versatile choice for engineers seeking a reliable and powerful microprocessor solution.
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)
IC MPU MPC83XX 400MHZ 672LBGA
IC MPU MPC83XX 400MHZ 672TBGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8349EVVAGD-ND | MPC8349EVVAGD | MPC8349EVVAGD | MPC8349EVVAGD |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 | PowerPC e300 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 672-LBGA | BGA; Other; 672-LBGA |