NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8347VRADDB MPC8347VRADDB

Description
Manufacturer: NXP Win Source Part Number: 711351-MPC8347VRADDB Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Supplier Device Package: 620-PBGA (29x29) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 620-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: MPC8347 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 711351-MPC8347VRADDB Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Supplier Device Package: 620-PBGA (29x29) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 620-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: MPC8347 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8347VRADDB - 711351-MPC8347VRADDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347VRADDB
711351-MPC8347VRADDB
Embedded - Embedded - Microprocessors - MPC8347VRADDB 711351-MPC8347VRADDB
Manufacturer: NXP Win Source Part Number: 711351-MPC8347VRADDB Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Supplier Device Package: 620-PBGA (29x29) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 620-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: MPC8347 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 711351-MPC8347VRADDB
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, SPI
Categories: Integrated Circuits
Supplier Device Package: 620-PBGA (29x29)
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 620-BBGA Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: MPC8347
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)

Buy Now
266MHZ Embedded Microprocessor MPU - 694-MPC8347VRADDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8347VRADDB
266MHZ Embedded Microprocessor MPU 694-MPC8347VRADDB
IC MPU MPC83XX 266MHZ 620HBGA Product overview: MPC8347VRADDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347VRADDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 620HBGA Product overview: MPC8347VRADDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347VRADDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8347VRADDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347VRADDB-ND
Microprocessors MPC8347VRADDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8347VRADDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8347VRADDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8347VRADDB
POWERQUICC 32 BIT POWER ARCH SOC

POWERQUICC 32 BIT POWER ARCH SOC

Supplier's Site
Embedded - Microprocessors - MPC8347VRADDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347VRADDB
Embedded - Microprocessors MPC8347VRADDB
IC MPU MPC83XX 266MHZ 620BGA

IC MPU MPC83XX 266MHZ 620BGA

Supplier's Site Datasheet
Microprocessors - MPC8347VRADDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347VRADDB
Microprocessors MPC8347VRADDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8347VRADDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347VRADDB
Microprocessors MPC8347VRADDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 711351-MPC8347VRADDB 694-MPC8347VRADDB MPC8347VRADDB-ND MPC8347VRADDB MPC8347VRADDB MPC8347VRADDB
Product Name Embedded - Embedded - Microprocessors - MPC8347VRADDB 266MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.5V, 3.3V 1.2 V 2.5V; 3.3V
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Embedded - Microprocessors - A80960HD66 - 859080-A80960HD66 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details