NXP Semiconductors Microprocessors MPC8343VRAGDB

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8343VRAGDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8343VRAGDB-ND
Microprocessors MPC8343VRAGDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8343VRAGDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8343VRAGDB
400MHZ Embedded Microprocessor MPU 694-MPC8343VRAGDB
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8343VRAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8343VRAGDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8343VRAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8343VRAGDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8343VRAGDB - 142644-MPC8343VRAGDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8343VRAGDB
142644-MPC8343VRAGDB
Embedded - Embedded - Microprocessors - MPC8343VRAGDB 142644-MPC8343VRAGDB
Manufacturer: NXP Win Source Part Number: 142644-MPC8343VRAGDB Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 620-PBGA (29x29) Speed(Frequency): 400MHz Security Package / Case: 620-BBGA Exposed Pad

Manufacturer: NXP
Win Source Part Number: 142644-MPC8343VRAGDB
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (3)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 620-PBGA (29x29)
Speed(Frequency): 400MHz
Security Package / Case: 620-BBGA Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8343VRAGDB
Microprocessors - MPU MPC8343VRAGDB
Microprocessors - MPU 8347 PBGA NOPB W/O ENC

Microprocessors - MPU 8347 PBGA NOPB W/O ENC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8343VRAGDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8343VRAGDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8343VRAGDB
POWERQUICC II PRO PROCESSOR

POWERQUICC II PRO PROCESSOR

Supplier's Site
Microprocessors - MPC8343VRAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8343VRAGDB
Microprocessors MPC8343VRAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8343VRAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8343VRAGDB
Microprocessors MPC8343VRAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8343VRAGDB-ND 694-MPC8343VRAGDB 142644-MPC8343VRAGDB MPC8343VRAGDB MPC8343VRAGDB MPC8343VRAGDB
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8343VRAGDB Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC MPC8xx Processor PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V 1.2 V 1.8V, 2.5V, 3.3V
Package Type Other; 620-BBGA Exposed Pad Other; Tray P-BGA; Other; 620-PBGA (29x29) BGA; Other; 620-BBGA Exposed Pad
Pin Count 620 620
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Microprocessors - BXC80557E2140 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details