Sitara Processor 1031-FCBGA 0 to 95
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.35GHz 1031-FCBGA (25x25)
IC MPU SITARA 1.35GHZ 1031FCBGA
Microprocessors - MPU Sitara ARM (MPU)
IC MPU SITARA 1.35GHZ 1031FCBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.35GHz 1031-FCBGA (25x25)
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3894CCYG135 | AM3894CCYG135-ND | AM3894CCYG135 | AM3894CCYG135 | AM3894CCYG135 | AM3894CCYG135 |
| Product Name | AM3894 Sitara Processor | Microprocessors | Embedded - Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | |
| Supply Voltage | 1.5V; 1.8V; 3.3V | 1.8V; 3.3V | ||||
| Package Type | Other; FCBGA | Other; 1031-BFBGA, FCBGA | BGA; Other; 1031-BFBGA, FCBGA | |||
| Clock Speed | 1200 to 1350 MHz | 1350 MHz | 1350 MHz | 1350 MHz | ||
| RAM | 576 KB |