NXP Semiconductors Microprocessors MPC8323VRADDCA

Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8323VRADDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8323VRADDCA-ND
Microprocessors MPC8323VRADDCA-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8323VRADDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8323VRADDCA
266MHZ Embedded Microprocessor MPU 694-MPC8323VRADDCA
IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8323VRADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8323VRADDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8323VRADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8323VRADDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8323VRADDCA - 789265-MPC8323VRADDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8323VRADDCA
789265-MPC8323VRADDCA
Embedded - Embedded - Microprocessors - MPC8323VRADDCA 789265-MPC8323VRADDCA
Manufacturer: NXP Win Source Part Number: 789265-MPC8323VRADDC A Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: 516-BBGA Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Family Name: MPC8323 Categories: Integrated Circuits (ICs) Manufacturer Package: 516-FPBGA (27x27) Alternative Parts (Cross-Reference): MPC8323ZQADDC; Introduction Date: October 16, 2013 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789265-MPC8323VRADDCA
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e300c2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: 516-BBGA
Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART
Family Name: MPC8323
Categories: Integrated Circuits (ICs)
Manufacturer Package: 516-FPBGA (27x27)
Alternative Parts (Cross-Reference): MPC8323ZQADDC;
Introduction Date: October 16, 2013
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8323VRADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8323VRADDCA
Microprocessors MPC8323VRADDCA
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8323VRADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8323VRADDCA
Microprocessors MPC8323VRADDCA
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8323VRADDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8323VRADDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8323VRADDCA
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site
Embedded - Microprocessors - MPC8323VRADDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8323VRADDCA
Embedded - Microprocessors MPC8323VRADDCA
IC MPU MPC83XX 266MHZ 516BGA

IC MPU MPC83XX 266MHZ 516BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8323VRADDCA
Microprocessors - MPU MPC8323VRADDCA
Microprocessors - MPU PowerQUICC, 32 Bit Power Architecture SoC, 266MHz e300, QE, PCI, USB2.0, DDR1/2, UTOPIA, 0-105C

Microprocessors - MPU PowerQUICC, 32 Bit Power Architecture SoC, 266MHz e300, QE, PCI, USB2.0, DDR1/2, UTOPIA, 0-105C

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8323VRADDCA-ND 694-MPC8323VRADDCA 789265-MPC8323VRADDCA MPC8323VRADDCA MPC8323VRADDCA MPC8323VRADDCA MPC8323VRADDCA
Product Name Microprocessors 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8323VRADDCA Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c2 PowerQUICC II Pro MPC83xx Processor PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC; PowerPC e300c2
Supply Voltage 1.8V; 2.5V; 3.3V 1 V 1.8V, 2.5V, 3.3V
Package Type Other; 516-BBGA Other; Tray BGA; Other; 516-BBGA
Pin Count 516 516
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTPD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded - Microprocessors - TS68040MF25A - Lingto Electronic Limited
Specs
Microprocessor Family 68k; 68000
View Details
3 suppliers