Rochester Electronics Embedded - Embedded - Microprocessors - A80286-8 A80286-8

Description
Manufacturer: Intel Win Source Part Number: 859077-A80286-8 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 859077-A80286-8 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - A80286-8 - 859077-A80286-8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80286-8
859077-A80286-8
Embedded - Embedded - Microprocessors - A80286-8 859077-A80286-8
Manufacturer: Intel Win Source Part Number: 859077-A80286-8 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 859077-A80286-8
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - A80286-8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
A80286-8
Embedded - Microprocessors A80286-8
MPU, 16-BIT, 8MHZ, NMOS, CPGA68

MPU, 16-BIT, 8MHZ, NMOS, CPGA68

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 859077-A80286-8 A80286-8
Product Name Embedded - Embedded - Microprocessors - A80286-8 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details