NXP Semiconductors Microprocessors MPC8321EVRAFDC

Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8321EVRAFDC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8321EVRAFDC-ND
Microprocessors MPC8321EVRAFDC-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8321EVRAFDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8321EVRAFDC
333MHZ Embedded Microprocessor MPU 694-MPC8321EVRAFDC
IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8321EVRAFDC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321EVRAFDC can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8321EVRAFDC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321EVRAFDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8321EVRAFDC - 085107-MPC8321EVRAFDC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8321EVRAFDC
085107-MPC8321EVRAFDC
Embedded - Embedded - Microprocessors - MPC8321EVRAFDC 085107-MPC8321EVRAFDC
Manufacturer: NXP Win Source Part Number: 085107-MPC8321EVRAFD C Packaging: Tray Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Family Name: MPC8321 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 516-FPBGA (27x27) Speed(Frequency): 333MHz Alternative Parts (Cross-Reference): MPC8321EZQAFDC; MPC8321EVRAFDCA; MPC8321CVRAFDC; MPC8321ECVRAFDC; Introduction Date: March 02, 2007 ECCN: 5A002.a.1 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 085107-MPC8321EVRAFDC
Packaging: Tray
Core Processor: PowerPC e300c2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography
Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART
Family Name: MPC8321
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 333MHz
Alternative Parts (Cross-Reference): MPC8321EZQAFDC; MPC8321EVRAFDCA; MPC8321CVRAFDC; MPC8321ECVRAFDC;
Introduction Date: March 02, 2007
ECCN: 5A002.a.1
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8321EVRAFDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8321EVRAFDC
Microprocessors MPC8321EVRAFDC
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8321EVRAFDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8321EVRAFDC
Microprocessors MPC8321EVRAFDC
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8321EVRAFDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8321EVRAFDC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8321EVRAFDC
IC MPU MPC83XX 333MHZ PBGA516

IC MPU MPC83XX 333MHZ PBGA516

Supplier's Site
Embedded - Microprocessors - MPC8321EVRAFDC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8321EVRAFDC
Embedded - Microprocessors MPC8321EVRAFDC
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8321EVRAFDC-ND 694-MPC8321EVRAFDC 085107-MPC8321EVRAFDC MPC8321EVRAFDC MPC8321EVRAFDC MPC8321EVRAFDC
Product Name Microprocessors 333MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8321EVRAFDC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c2 PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC; PowerPC e300c2
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 516-BBGA Other; Tray P-BGA; Other; 516-FPBGA (27x27) BGA; Other; 516-BBGA
Pin Count 516
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details