5962-8850101YA -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
5962-8850101YA
Description
MICROPROCESSOR, 16-BIT
-
Lingto Electronic Limited
Datasheet
Description
MICROPROCESSOR, 16-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
5962-8850101YA |
|
Product Name
|
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
1000 MHz
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM926EJ-S
Supply Voltage
1.8V; 2.5V; 3.3V
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details