Texas Instruments AM3703 Sitara Processor AM3703CBPA

Description
Sitara Processor 515-POP-FCBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 515-POP-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Dallas, TX, United States
AM3703 Sitara Processor
AM3703CBPA
AM3703 Sitara Processor AM3703CBPA
Sitara Processor 515-POP-FCBGA -40 to 105

Sitara Processor 515-POP-FCBGA -40 to 105

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3703CBPA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3703CBPA
ARM Cortex-A Embedded Microprocessor MPU 694-AM3703CBPA
Sitara processor: Arm Cortex-A8, camera 515-POP-FCBGA -40 to 105 Product overview: AM3703CBPA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CBPA can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, camera 515-POP-FCBGA -40 to 105 Product overview: AM3703CBPA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CBPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-41499-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-41499-ND
Microprocessors 296-41499-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3703CBPA - 768452-AM3703CBPA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3703CBPA
768452-AM3703CBPA
Embedded - Embedded - Microprocessors - AM3703CBPA 768452-AM3703CBPA
Manufacturer: Texas Instruments Win Source Part Number: 768452-AM3703CBPA Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Package: 515-WFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: AM3703 Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (12x12) Alternative Parts (Cross-Reference): AM3703CUSA; AM3703CBP; Introduction Date: March 01, 2011 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768452-AM3703CBPA
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: 515-WFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3703
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (12x12)
Alternative Parts (Cross-Reference): AM3703CUSA; AM3703CBP;
Introduction Date: March 01, 2011
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AM3703CBPA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3703CBPA
Microprocessors AM3703CBPA
IC MPU SITARA 800MHZ 515FCBGA

IC MPU SITARA 800MHZ 515FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3703CBPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3703CBPA
Integrated Circuits (ICs) - Embedded - Microprocessors AM3703CBPA
IC MPU SITARA 800MHZ 515FCBGA

IC MPU SITARA 800MHZ 515FCBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3703CBPA
Microprocessors - MPU AM3703CBPA
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet
Microprocessors - AM3703CBPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3703CBPA
Microprocessors AM3703CBPA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3703CBPA 694-AM3703CBPA 296-41499-ND 768452-AM3703CBPA AM3703CBPA AM3703CBPA AM3703CBPA AM3703CBPA
Product Name AM3703 Sitara Processor ARM Cortex-A Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - AM3703CBPA Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Supply Voltage 1.8V 1.1V 1.8V 1.8V
Package Type Other; FCBGA,POP-FCBGA Other; FCBGA Other; 515-WFBGA, FCBGA Other; 515-WFBGA, FCBGA BGA; Other; 515-WFBGA, FCBGA
Clock Speed 800 to 1000 MHz 800 MHz 800 MHz 800 MHz 800 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
DM388 DaVinci Digital Media Processor - DM388AAARD11FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
800MHZ Embedded Microprocessor MPU - 694-AM3715CBCDNB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
3 suppliers