NXP Semiconductors 400MHZ Embedded Microprocessor MPU MPC8315CVRAGDA

Description
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8315CVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315CVRAGDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8315CVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315CVRAGDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-MPC8315CVRAGDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8315CVRAGDA
400MHZ Embedded Microprocessor MPU 694-MPC8315CVRAGDA
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8315CVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315CVRAGDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8315CVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315CVRAGDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1232439-MPC8315CVRAGDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1232439-MPC8315CVRAGDA
Integrated Circuits (ICs) - Embedded - Microprocessors 1232439-MPC8315CVRAGDA
Win Source Part Number: 1232439-MPC8315CVRAG DA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC83xx Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: DUART, I2C, PCI, SPI, TDM Standard Package: 36 Package / Case: 620-BBGA Exposed Pad Supplier Device Package: 620-HBGA (29x29) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935325395557 Base Product Number: MPC8315

Win Source Part Number: 1232439-MPC8315CVRAGDA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC83xx
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: Tray
Additional Interfaces: DUART, I2C, PCI, SPI, TDM
Standard Package: 36
Package / Case: 620-BBGA Exposed Pad
Supplier Device Package: 620-HBGA (29x29)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935325395557
Base Product Number: MPC8315

Buy Now Datasheet
Microprocessors - MPC8315CVRAGDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8315CVRAGDA-ND
Microprocessors MPC8315CVRAGDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8315CVRAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315CVRAGDA
Microprocessors MPC8315CVRAGDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8315CVRAGDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8315CVRAGDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8315CVRAGDA
IC MPU MPC83XX 400MHZ 620HBGA

IC MPU MPC83XX 400MHZ 620HBGA

Supplier's Site
Embedded - Microprocessors - MPC8315CVRAGDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8315CVRAGDA
Embedded - Microprocessors MPC8315CVRAGDA
IC MPU MPC83XX 400MHZ 620BGA

IC MPU MPC83XX 400MHZ 620BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8315CVRAGDA
Microprocessors - MPU MPC8315CVRAGDA
Microprocessors - MPU NON-ENCRYPT

Microprocessors - MPU NON-ENCRYPT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8315CVRAGDA 1232439-MPC8315CVRAGDA MPC8315CVRAGDA-ND MPC8315CVRAGDA MPC8315CVRAGDA MPC8315CVRAGDA MPC8315CVRAGDA
Product Name 400MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 1 V 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 620-BBGA Exposed Pad BGA; Other; 620-BBGA Exposed Pad
Pin Count 620 620
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA30R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Embedded - Microprocessors - AM3356BZCZD30 - 911360-AM3356BZCZD30 - Win Source Electronics
Specs
Package Type Other; 324-NFBGA (15x15)
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details