NXP Semiconductors Microprocessors MPC8314VRADDA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
Request a Quote
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8314VRADDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8314VRADDA-ND
Microprocessors MPC8314VRADDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

Buy Now Datasheet
32-bit 32 BIT Embedded Microprocessor MPU - 694-MPC8314VRADDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32 BIT Embedded Microprocessor MPU
694-MPC8314VRADDA
32-bit 32 BIT Embedded Microprocessor MPU 694-MPC8314VRADDA
POWERQUICC 32 BIT POWER ARCH SOC Product overview: MPC8314VRADDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 BIT. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 BIT, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8314VRADDA can be used for catalog matching and distributor lookup.

POWERQUICC 32 BIT POWER ARCH SOC Product overview: MPC8314VRADDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 BIT. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 BIT, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8314VRADDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8314VRADDA - 885730-MPC8314VRADDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8314VRADDA
885730-MPC8314VRADDA
Embedded - Embedded - Microprocessors - MPC8314VRADDA 885730-MPC8314VRADDA
Manufacturer: NXP Win Source Part Number: 885730-MPC8314VRADDA Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 620-HBGA (29x29) Core Processor: PowerPC e300c3 Speed: 266MHz Package: 620-BBGA Exposed Pad Package: Tray Family Name: MPC8314 Categories: Integrated Circuits (ICs) Case / Package: 620-HBGA (29x29) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885730-MPC8314VRADDA
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
Core Processor: PowerPC e300c3
Speed: 266MHz
Package: 620-BBGA Exposed Pad
Package: Tray
Family Name: MPC8314
Categories: Integrated Circuits (ICs)
Case / Package: 620-HBGA (29x29)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 180
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MPC8314VRADDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8314VRADDA
Microprocessors MPC8314VRADDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8314VRADDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8314VRADDA
Embedded - Microprocessors MPC8314VRADDA
IC MPU MPC83XX 266MHZ 620BGA

IC MPU MPC83XX 266MHZ 620BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8314VRADDA
Microprocessors - MPU MPC8314VRADDA
Microprocessors - MPU NON-ENCRYPT

Microprocessors - MPU NON-ENCRYPT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8314VRADDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8314VRADDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8314VRADDA
IC MPU MPC83XX 266MHZ 620HBGA

IC MPU MPC83XX 266MHZ 620HBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8314VRADDA-ND 694-MPC8314VRADDA 885730-MPC8314VRADDA MPC8314VRADDA MPC8314VRADDA MPC8314VRADDA MPC8314VRADDA
Product Name Microprocessors 32-bit 32 BIT Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8314VRADDA Microprocessors Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 620-BBGA Exposed Pad Other; Bulk Other; 620-HBGA (29x29) BGA; Other; 620-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details