NXP Semiconductors Microprocessors MPC8313EVRAGDB

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8313EVRAGDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8313EVRAGDB-ND
Microprocessors MPC8313EVRAGDB-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8313EVRAGDB - 789260-MPC8313EVRAGDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313EVRAGDB
789260-MPC8313EVRAGDB
Embedded - Embedded - Microprocessors - MPC8313EVRAGDB 789260-MPC8313EVRAGDB
Manufacturer: NXP Win Source Part Number: 789260-MPC8313EVRAGD B Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Security; SEC 2.2 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Package: 516-BBGA Exposed Pad Additional Interfaces: DUART, HSSI, I2C, PCI, SPI Part Status: Obsolete(EOL) Family Name: MPC8313E Categories: Integrated Circuits (ICs) Manufacturer Package: 516-TEPBGA (27x27) Alternative Parts (Cross-Reference): MPC8313EZQAGDB; MPC8313EVRAFFB; MPC8313EZQADD; MPC8313EZQAFFA; Introduction Date: December 17, 2008 ECCN: 5A002.a.1 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789260-MPC8313EVRAGDB
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Security; SEC 2.2
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography
Package: 516-BBGA Exposed Pad
Additional Interfaces: DUART, HSSI, I2C, PCI, SPI
Part Status: Obsolete(EOL)
Family Name: MPC8313E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 516-TEPBGA (27x27)
Alternative Parts (Cross-Reference): MPC8313EZQAGDB; MPC8313EVRAFFB; MPC8313EZQADD; MPC8313EZQAFFA;
Introduction Date: December 17, 2008
ECCN: 5A002.a.1
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8313EVRAGDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8313EVRAGDB
400MHZ Embedded Microprocessor MPU 694-MPC8313EVRAGDB
IC MPU MPC83XX 400MHZ 516TEPBGA Product overview: MPC8313EVRAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313EVRAGDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 516TEPBGA Product overview: MPC8313EVRAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313EVRAGDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8313EVRAGDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313EVRAGDB
Embedded - Microprocessors MPC8313EVRAGDB
IC MPU MPC83XX 400MHZ 516BGA

IC MPU MPC83XX 400MHZ 516BGA

Supplier's Site Datasheet
Microprocessors - MPC8313EVRAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313EVRAGDB
Microprocessors MPC8313EVRAGDB
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8313EVRAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313EVRAGDB
Microprocessors MPC8313EVRAGDB
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8313EVRAGDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8313EVRAGDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8313EVRAGDB
MPU, 32-BIT, 400MHZ, PBGA516

MPU, 32-BIT, 400MHZ, PBGA516

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8313EVRAGDB-ND 789260-MPC8313EVRAGDB 694-MPC8313EVRAGDB MPC8313EVRAGDB MPC8313EVRAGDB MPC8313EVRAGDB
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8313EVRAGDB 400MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 516-BBGA Exposed Pad Other; Tray BGA; Other; 516-BBGA Exposed Pad
Pin Count 516
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Embedded - Microprocessors - ET80960JS2516 - 918727-ET80960JS2516 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1932-pin
PBGA
View Details