NXP Semiconductors Microprocessors MPC8308VMAGDA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8308VMAGDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8308VMAGDA-ND
Microprocessors MPC8308VMAGDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8308VMAGDA - 142920-MPC8308VMAGDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8308VMAGDA
142920-MPC8308VMAGDA
Embedded - Embedded - Microprocessors - MPC8308VMAGDA 142920-MPC8308VMAGDA
Manufacturer: NXP Win Source Part Number: 142920-MPC8308VMAGDA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, MMC/SD/SDIO, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 473-MAPBGA (19x19) Speed(Frequency): 400MHz Security Package / Case: 473-LFBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 142920-MPC8308VMAGDA
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, HSSI, I2C, MMC/SD/SDIO, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 473-MAPBGA (19x19)
Speed(Frequency): 400MHz
Security Package / Case: 473-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8308VMAGDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8308VMAGDA
400MHZ Embedded Microprocessor MPU 694-MPC8308VMAGDA
IC MPU MPC83XX 400MHZ 473MAPBGA Product overview: MPC8308VMAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308VMAGDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 473MAPBGA Product overview: MPC8308VMAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308VMAGDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8308VMAGDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8308VMAGDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8308VMAGDA
IC MPU MPC83XX 400MHZ 473MAPBGA

IC MPU MPC83XX 400MHZ 473MAPBGA

Supplier's Site
Microprocessors - MPC8308VMAGDA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8308VMAGDA
Microprocessors MPC8308VMAGDA
IC MPU MPC83XX 400MHZ 473MAPBGA

IC MPU MPC83XX 400MHZ 473MAPBGA

Supplier's Site Datasheet
Microprocessors - MPC8308VMAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308VMAGDA
Microprocessors MPC8308VMAGDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - MPC8308VMAGDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8308VMAGDA
Embedded - Microprocessors MPC8308VMAGDA
IC MPU MPC83XX 400MHZ 473MAPBGA

IC MPU MPC83XX 400MHZ 473MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8308VMAGDA-ND 142920-MPC8308VMAGDA 694-MPC8308VMAGDA MPC8308VMAGDA MPC8308VMAGDA MPC8308VMAGDA MPC8308VMAGDA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8308VMAGDA 400MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 473-LFBGA P-BGA; Other; 473-MAPBGA (19x19) Other; Tray Other; 473-LFBGA BGA; Other; 473-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details