NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8308VMADDA MPC8308VMADDA

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 810325-MPC8308VMADDA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, MMC/SD/SDIO, SPI Supplier Device Package: 473-MAPBGA (19x19) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 473-LFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 420 MSL Level: 3 (168 Hours) Part Number Series: MPC8308
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 810325-MPC8308VMADDA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, MMC/SD/SDIO, SPI Supplier Device Package: 473-MAPBGA (19x19) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 473-LFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 420 MSL Level: 3 (168 Hours) Part Number Series: MPC8308
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8308VMADDA - 810325-MPC8308VMADDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8308VMADDA
810325-MPC8308VMADDA
Embedded - Embedded - Microprocessors - MPC8308VMADDA 810325-MPC8308VMADDA
Manufacturer: NXP USA Inc. Win Source Part Number: 810325-MPC8308VMADDA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, MMC/SD/SDIO, SPI Supplier Device Package: 473-MAPBGA (19x19) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 473-LFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 420 MSL Level: 3 (168 Hours) Part Number Series: MPC8308

Manufacturer: NXP USA Inc.
Win Source Part Number: 810325-MPC8308VMADDA
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, HSSI, I2C, MMC/SD/SDIO, SPI
Supplier Device Package: 473-MAPBGA (19x19)
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 473-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 420
MSL Level: 3 (168 Hours)
Part Number Series: MPC8308

Buy Now
Microprocessors - MPC8308VMADDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8308VMADDA-ND
Microprocessors MPC8308VMADDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8308VMADDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8308VMADDA
266MHZ Embedded Microprocessor MPU 694-MPC8308VMADDA
IC MPU MPC83XX 266MHZ 473MAPBGA Product overview: MPC8308VMADDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308VMADDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 473MAPBGA Product overview: MPC8308VMADDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308VMADDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8308VMADDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8308VMADDA
Embedded - Microprocessors MPC8308VMADDA
IC MPU MPC83XX 266MHZ 473MAPBGA

IC MPU MPC83XX 266MHZ 473MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8308VMADDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8308VMADDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8308VMADDA
IC MPU MPC83XX 266MHZ 473MAPBGA

IC MPU MPC83XX 266MHZ 473MAPBGA

Supplier's Site
Microprocessors - MPC8308VMADDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308VMADDA
Microprocessors MPC8308VMADDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8308VMADDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308VMADDA
Microprocessors MPC8308VMADDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Microprocessors - MPU E300 MP PbFr 266 - 568-MPC8308VMADDA - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU E300 MP PbFr 266
568-MPC8308VMADDA
Microprocessors - MPU E300 MP PbFr 266 568-MPC8308VMADDA
Microprocessors - MPU E300 MP PbFr 266

Microprocessors - MPU E300 MP PbFr 266

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 810325-MPC8308VMADDA MPC8308VMADDA-ND 694-MPC8308VMADDA MPC8308VMADDA MPC8308VMADDA MPC8308VMADDA 568-MPC8308VMADDA
Product Name Embedded - Embedded - Microprocessors - MPC8308VMADDA Microprocessors 266MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU E300 MP PbFr 266
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V 1
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerPC; PowerPC e300c3 PowerQUICC II Pro PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC e300c3
Package Type Other; 473-LFBGA Other; Tray BGA; Other; 473-LFBGA Other; 473-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details