NXP Semiconductors 200MHZ Embedded Microprocessor MPU MPC8306SVMACDCA

Description
IC MPU MPC83XX 200MHZ 369BGA Product overview: MPC8306SVMACDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SVMACDCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 200MHZ 369BGA Product overview: MPC8306SVMACDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SVMACDCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHZ Embedded Microprocessor MPU - 694-MPC8306SVMACDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Embedded Microprocessor MPU
694-MPC8306SVMACDCA
200MHZ Embedded Microprocessor MPU 694-MPC8306SVMACDCA
IC MPU MPC83XX 200MHZ 369BGA Product overview: MPC8306SVMACDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SVMACDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 200MHZ 369BGA Product overview: MPC8306SVMACDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SVMACDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8306SVMACDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8306SVMACDCA-ND
Microprocessors MPC8306SVMACDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 200MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 200MHz 369-PBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1080070-MPC8306SVMACDCA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1080070-MPC8306SVMACDCA
Integrated Circuits (ICs) - Embedded - Microprocessors 1080070-MPC8306SVMACDCA
Win Source Part Number: 1080070-MPC8306SVMAC DCA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC83xx Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 200MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: Tray Additional Interfaces: DUART, I2C, SPI, TDM Standard Package: 84 Package / Case: 369-LFBGA Supplier Device Package: 369-PBGA (19x19) Temperature Range - Operating: 0°C ~ 105°C (TA) Alternative Parts (Cross-Reference): MPC8306VMACDCA; MPC8306SCVMAFDCA; MPC8306VMAFDCA; ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935317305557,NXPNXPM PC8306SVMACDCA,2156- MPC8306SVMACDCA Base Product Number: MPC8306 Product Status: Last Time Buy

Win Source Part Number: 1080070-MPC8306SVMACDCA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC83xx
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 200MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Additional Interfaces: DUART, I2C, SPI, TDM
Standard Package: 84
Package / Case: 369-LFBGA
Supplier Device Package: 369-PBGA (19x19)
Temperature Range - Operating: 0°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): MPC8306VMACDCA; MPC8306SCVMAFDCA; MPC8306VMAFDCA;
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935317305557,NXPNXPMPC8306SVMACDCA,2156-MPC8306SVMACDCA
Base Product Number: MPC8306
Product Status: Last Time Buy

Buy Now Datasheet
Microprocessors - MPC8306SVMACDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8306SVMACDCA
Microprocessors MPC8306SVMACDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 200MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 200MHz 369-PBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8306SVMACDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8306SVMACDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8306SVMACDCA
IC MPU MPC83XX 200MHZ 369BGA

IC MPU MPC83XX 200MHZ 369BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8306SVMACDCA MPC8306SVMACDCA-ND 1080070-MPC8306SVMACDCA MPC8306SVMACDCA MPC8306SVMACDCA
Product Name 200MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family PowerQUICC II Pro PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 3.3 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; Tray Other; 369-LFBGA BGA; Other; 369-LFBGA
Pin Count 369 369
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXESR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details