Microchip Technology, Inc. Microprocessors SAM9X60D6KT-I/4GB

Description
ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz 196-TFBGA (11x11)
Request a Quote
Description
ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz 196-TFBGA (11x11)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SAM9X60D6KT-I/4GB is an integrated microprocessor from Win Source Electronics, featuring an ARM926EJ-S core that operates at speeds up to 600 MHz. It integrates up to 1 Gbit of DDR2 SDRAM or 64 Mbits of SDR-SDRAM, which simplifies PCB design by reducing routing complexity and the number of layers required. The device includes a 32-Kbyte data cache and a 32-Kbyte instruction cache, along with a memory management unit (MMU). This microprocessor supports various peripherals, including a high-speed USB interface, Ethernet controllers, and multiple serial communication interfaces. It also features advanced graphics capabilities with a dedicated LCD controller and a 2D graphics accelerator. The SAM9X60D6KT-I/4GB is designed for low power consumption, offering several low-power modes and a wide operating temperature range of -40°C to +85°C. Security features include a secure bootloader, hardware cryptography support, and secure key storage. The device is packaged in a 196-ball TFBGA format, optimized for standard PCB layouts. This microprocessor is suitable for applications requiring robust performance and security, particularly in embedded systems.

Datasheet Summary
Powered by GS/AI

The SAM9X60D6KT-I/4GB is an integrated microprocessor from Win Source Electronics, featuring an ARM926EJ-S core that operates at speeds up to 600 MHz. It integrates up to 1 Gbit of DDR2 SDRAM or 64 Mbits of SDR-SDRAM, which simplifies PCB design by reducing routing complexity and the number of layers required. The device includes a 32-Kbyte data cache and a 32-Kbyte instruction cache, along with a memory management unit (MMU). This microprocessor supports various peripherals, including a high-speed USB interface, Ethernet controllers, and multiple serial communication interfaces. It also features advanced graphics capabilities with a dedicated LCD controller and a 2D graphics accelerator. The SAM9X60D6KT-I/4GB is designed for low power consumption, offering several low-power modes and a wide operating temperature range of -40°C to +85°C. Security features include a secure bootloader, hardware cryptography support, and secure key storage. The device is packaged in a 196-ball TFBGA format, optimized for standard PCB layouts. This microprocessor is suitable for applications requiring robust performance and security, particularly in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 150-SAM9X60D6KT-I/4GBTR-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz 196-TFBGA (11x11)

ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz 196-TFBGA (11x11)

Buy Now Datasheet
600MHZ Embedded Microprocessor MPU - 694-SAM9X60D6KT-I/4GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-SAM9X60D6KT-I/4GB
600MHZ Embedded Microprocessor MPU 694-SAM9X60D6KT-I/4GB
IC MPU SAM9X 600MHZ 196TFBGA Product overview: SAM9X60D6KT-I/4GB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D6KT-I/4G B can be used for catalog matching and distributor lookup.

IC MPU SAM9X 600MHZ 196TFBGA Product overview: SAM9X60D6KT-I/4GB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60D6KT-I/4GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261920-SAM9X60D6KT-I/4GB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261920-SAM9X60D6KT-I/4GB
Integrated Circuits (ICs) - Embedded - Microprocessors 1261920-SAM9X60D6KT-I/4GB
Win Source Part Number: 1261920-SAM9X60D6KT- I/4GB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAM9X Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz RAM Controllers: SDR, LPDDR, LPSDR, SRAM Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (2) USB: USB 2.0 (5) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins Package: Tape & Reel Additional Interfaces: CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Standard Package: 1,500 Package / Case: 196-TFBGA Supplier Device Package: 196-TFBGA (11x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Other Names: 150-SAM9X60D6KT-I/4G BDKR,150-SAM9X60D6KT -I/4GBCT,150-SAM9X60 D6KT-I/4GBTR Base Product Number: SAM9X60

Win Source Part Number: 1261920-SAM9X60D6KT-I/4GB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAM9X
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
RAM Controllers: SDR, LPDDR, LPSDR, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100Mbps (2)
USB: USB 2.0 (5)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins
Package: Tape & Reel
Additional Interfaces: CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Standard Package: 1,500
Package / Case: 196-TFBGA
Supplier Device Package: 196-TFBGA (11x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Other Names: 150-SAM9X60D6KT-I/4GBDKR,150-SAM9X60D6KT-I/4GBCT,150-SAM9X60D6KT-I/4GBTR
Base Product Number: SAM9X60

Buy Now Datasheet
Microprocessors - SAM9X60D6KT-I/4GB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
SAM9X60D6KT-I/4GB
Microprocessors SAM9X60D6KT-I/4GB
IC MPU 64MBIT DDR BGA

IC MPU 64MBIT DDR BGA

Supplier's Site Datasheet
Embedded - Microprocessors - SAM9X60D6KT-I/4GB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SAM9X60D6KT-I/4GB
Embedded - Microprocessors SAM9X60D6KT-I/4GB
IC MPU 64MBIT DDR BGA

IC MPU 64MBIT DDR BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SAM9X60D6KT-I/4GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SAM9X60D6KT-I/4GB
Integrated Circuits (ICs) - Embedded - Microprocessors SAM9X60D6KT-I/4GB
IC MPU SAM9X 600MHZ 196TFBGA

IC MPU SAM9X 600MHZ 196TFBGA

Supplier's Site
Microprocessors - SAM9X60D6KT-I/4GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SAM9X60D6KT-I/4GB
Microprocessors SAM9X60D6KT-I/4GB
ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz 196-TFBGA (11x11)

ARM926EJ-S Microprocessor IC SAM9X 1 Core, 32-Bit 600MHz 196-TFBGA (11x11)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 150-SAM9X60D6KT-I/4GBTR-ND 694-SAM9X60D6KT-I/4GB 1261920-SAM9X60D6KT-I/4GB SAM9X60D6KT-I/4GB SAM9X60D6KT-I/4GB SAM9X60D6KT-I/4GB SAM9X60D6KT-I/4GB
Product Name Microprocessors 600MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S SAM9X60 ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.02 V to 1.21 V 1.8V, 3.3V
Package Type Other; 196-TFBGA Other; Tape & Reel (TR) Other; 196-TFBGA BGA; Other; 196-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA722AHGABCQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded Microprocessor MPU - 694-A80496DX2-66 - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family Embedded - Microprocessors
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details