NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8306SCVMAFDCA MPC8306SCVMAFDCA

Description
Manufacturer: NXP Win Source Part Number: 789252-MPC8306SCVMAF DCA Series: MPC83xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 369-LFBGA Additional Interfaces: DUART, I2C, SPI, TDM Family Name: MPC8306SC Categories: Integrated Circuits (ICs) Manufacturer Package: 369-PBGA (19x19) Alternative Parts (Cross-Reference): MPC8306SCVMACDCA; MPC8306SCVMADDCA; Introduction Date: June 21, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789252-MPC8306SCVMAF DCA Series: MPC83xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 369-LFBGA Additional Interfaces: DUART, I2C, SPI, TDM Family Name: MPC8306SC Categories: Integrated Circuits (ICs) Manufacturer Package: 369-PBGA (19x19) Alternative Parts (Cross-Reference): MPC8306SCVMACDCA; MPC8306SCVMADDCA; Introduction Date: June 21, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8306SCVMAFDCA - 789252-MPC8306SCVMAFDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8306SCVMAFDCA
789252-MPC8306SCVMAFDCA
Embedded - Embedded - Microprocessors - MPC8306SCVMAFDCA 789252-MPC8306SCVMAFDCA
Manufacturer: NXP Win Source Part Number: 789252-MPC8306SCVMAF DCA Series: MPC83xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 369-LFBGA Additional Interfaces: DUART, I2C, SPI, TDM Family Name: MPC8306SC Categories: Integrated Circuits (ICs) Manufacturer Package: 369-PBGA (19x19) Alternative Parts (Cross-Reference): MPC8306SCVMACDCA; MPC8306SCVMADDCA; Introduction Date: June 21, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789252-MPC8306SCVMAFDCA
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 333MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 369-LFBGA
Additional Interfaces: DUART, I2C, SPI, TDM
Family Name: MPC8306SC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 369-PBGA (19x19)
Alternative Parts (Cross-Reference): MPC8306SCVMACDCA; MPC8306SCVMADDCA;
Introduction Date: June 21, 2011
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8306SCVMAFDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8306SCVMAFDCA-ND
Microprocessors MPC8306SCVMAFDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19)

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8306SCVMAFDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8306SCVMAFDCA
333MHZ Embedded Microprocessor MPU 694-MPC8306SCVMAFDCA
IC MPU MPC83XX 333MHZ 369BGA Product overview: MPC8306SCVMAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SCVMAFDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 369BGA Product overview: MPC8306SCVMAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SCVMAFDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8306SCVMAFDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8306SCVMAFDCA
Microprocessors MPC8306SCVMAFDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8306SCVMAFDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8306SCVMAFDCA
Microprocessors MPC8306SCVMAFDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8306SCVMAFDCA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8306SCVMAFDCA
Microprocessors MPC8306SCVMAFDCA
IC MPU MPC83XX 333MHZ 369BGA

IC MPU MPC83XX 333MHZ 369BGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8306SCVMAFDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306SCVMAFDCA
Embedded - Microprocessors MPC8306SCVMAFDCA
IC MPU MPC83XX 333MHZ 369BGA

IC MPU MPC83XX 333MHZ 369BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8306SCVMAFDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8306SCVMAFDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8306SCVMAFDCA
POWERQUICC POWER ARCH SOC, 333MH

POWERQUICC POWER ARCH SOC, 333MH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 789252-MPC8306SCVMAFDCA MPC8306SCVMAFDCA-ND 694-MPC8306SCVMAFDCA MPC8306SCVMAFDCA MPC8306SCVMAFDCA MPC8306SCVMAFDCA MPC8306SCVMAFDCA
Product Name Embedded - Embedded - Microprocessors - MPC8306SCVMAFDCA Microprocessors 333MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details