NXP Semiconductors Microprocessors MPC8280CVVUPEA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8280CVVUPEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8280CVVUPEA-ND
Microprocessors MPC8280CVVUPEA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8280CVVUPEA - 789248-MPC8280CVVUPEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8280CVVUPEA
789248-MPC8280CVVUPEA
Embedded - Embedded - Microprocessors - MPC8280CVVUPEA 789248-MPC8280CVVUPEA
Manufacturer: NXP Win Source Part Number: 789248-MPC8280CVVUPE A Series: MPC82xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 450MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 3.3V Package: 480-LBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Family Name: MPC8280 Categories: Integrated Circuits (ICs) Manufacturer Package: 408-TBGA (37.5x37.5) Alternative Parts (Cross-Reference): PC8280MTPULA; PC8280MTPUDA; PCX8270MTPUQLDA; PC8280MTPUQLDA; Introduction Date: April 14, 2005 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789248-MPC8280CVVUPEA
Series: MPC82xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 450MHz
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Package: 480-LBGA
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Family Name: MPC8280
Categories: Integrated Circuits (ICs)
Manufacturer Package: 408-TBGA (37.5x37.5)
Alternative Parts (Cross-Reference): PC8280MTPULA; PC8280MTPUDA; PCX8270MTPUQLDA; PC8280MTPUQLDA;
Introduction Date: April 14, 2005
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
450MHZ Embedded Microprocessor MPU - 694-MPC8280CVVUPEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHZ Embedded Microprocessor MPU
694-MPC8280CVVUPEA
450MHZ Embedded Microprocessor MPU 694-MPC8280CVVUPEA
IC MPU MPC82XX 450MHZ 480TBGA Product overview: MPC8280CVVUPEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 450MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8280CVVUPEA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 450MHZ 480TBGA Product overview: MPC8280CVVUPEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 450MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8280CVVUPEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8280CVVUPEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8280CVVUPEA
Embedded - Microprocessors MPC8280CVVUPEA
IC MPU MPC82XX 450MHZ 480TBGA

IC MPU MPC82XX 450MHZ 480TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8280CVVUPEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8280CVVUPEA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8280CVVUPEA
IC MPU MPC82XX 450MHZ 480TBGA

IC MPU MPC82XX 450MHZ 480TBGA

Supplier's Site
Microprocessors - MPC8280CVVUPEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8280CVVUPEA
Microprocessors MPC8280CVVUPEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8280CVVUPEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8280CVVUPEA
Microprocessors MPC8280CVVUPEA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8280CVVUPEA
Microprocessors - MPU MPC8280CVVUPEA
Microprocessors - MPU 450 MHz 885 MIPS

Microprocessors - MPU 450 MHz 885 MIPS

Buy Now Datasheet
Microprocessors - MPC8280CVVUPEA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8280CVVUPEA
Microprocessors MPC8280CVVUPEA
IC MPU MPC82XX 450MHZ 480TBGA

IC MPU MPC82XX 450MHZ 480TBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8280CVVUPEA-ND 789248-MPC8280CVVUPEA 694-MPC8280CVVUPEA MPC8280CVVUPEA MPC8280CVVUPEA MPC8280CVVUPEA MPC8280CVVUPEA MPC8280CVVUPEA MPC8280CVVUPEA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8280CVVUPEA 450MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Microprocessors - MPU Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC G2_LE
Supply Voltage 3.3V 3.3V
Package Type Other; 480-LBGA Exposed Pad Other; Tray BGA; Other; 480-LBGA Exposed Pad Other; 480-LBGA Exposed Pad
Pin Count 480 480
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details