Intel Corporation 1.66GHz 1.05V Embedded Microprocessor MPU AU80610004653AAS LBMG

Description
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA Product overview: AU80610004653AAS LBMG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.66GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.66GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU80610004653AAS LBMG can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA Product overview: AU80610004653AAS LBMG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.66GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.66GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU80610004653AAS LBMG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.66GHz 1.05V Embedded Microprocessor MPU - 694-AU80610004653AAS LBMG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.66GHz 1.05V Embedded Microprocessor MPU
694-AU80610004653AAS LBMG
1.66GHz 1.05V Embedded Microprocessor MPU 694-AU80610004653AAS LBMG
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA Product overview: AU80610004653AAS LBMG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.66GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.66GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU80610004653AAS LBMG can be used for catalog matching and distributor lookup.

MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA Product overview: AU80610004653AAS LBMG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.66GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.66GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU80610004653AAS LBMG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AU80610004653AAS LBMG - 1230162-AU80610004653AAS LBMG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU80610004653AAS LBMG
1230162-AU80610004653AAS LBMG
Embedded - Embedded - Microprocessors - AU80610004653AAS LBMG 1230162-AU80610004653AAS LBMG
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230162-AU8061000465 3AAS LBMG Frequency: 1.66 GHz Memory Type: DDR2 Memory Size: 2 GB Number of Pins: 559 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.66 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): AU80610004653AA SLBMG; AU80610004653AA/SLBM G; AU80610004653AASLBMG ; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Schedule B: 8542310000 Max Supply Voltage: 1.575 V Min Supply Voltage: 1.425 V Max Operating Temperature: 100 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230162-AU80610004653AAS LBMG
Frequency: 1.66 GHz
Memory Type: DDR2
Memory Size: 2 GB
Number of Pins: 559
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Max Frequency: 1.66 GHz
Number of Cores: 1
Alternative Parts (Cross-Reference): AU80610004653AA SLBMG; AU80610004653AA/SLBMG; AU80610004653AASLBMG;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Schedule B: 8542310000
Max Supply Voltage: 1.575 V
Min Supply Voltage: 1.425 V
Max Operating Temperature: 100 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AU80610004653AAS LBMG 1230162-AU80610004653AAS LBMG
Product Name 1.66GHz 1.05V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AU80610004653AAS LBMG
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details