NXP Semiconductors 300MHZ Embedded Microprocessor MPU MPC8272VRPIEA

Description
IC MPU MPC82XX 300MHZ PBGA516 Product overview: MPC8272VRPIEA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272VRPIEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC82XX 300MHZ PBGA516 Product overview: MPC8272VRPIEA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272VRPIEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MHZ Embedded Microprocessor MPU - 694-MPC8272VRPIEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-MPC8272VRPIEA
300MHZ Embedded Microprocessor MPU 694-MPC8272VRPIEA
IC MPU MPC82XX 300MHZ PBGA516 Product overview: MPC8272VRPIEA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272VRPIEA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 300MHZ PBGA516 Product overview: MPC8272VRPIEA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272VRPIEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8272VRPIEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8272VRPIEA-ND
Microprocessors MPC8272VRPIEA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8272VRPIEA - 1079267-MPC8272VRPIEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8272VRPIEA
1079267-MPC8272VRPIEA
Embedded - Embedded - Microprocessors - MPC8272VRPIEA 1079267-MPC8272VRPIEA
Manufacturer: NXP Win Source Part Number: 1079267-MPC8272VRPIE A Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM, Security; SEC RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 516-FPBGA (27x27) Speed(Frequency): 300MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1079267-MPC8272VRPIEA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM, Security; SEC
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 300MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors - MPC8272VRPIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272VRPIEA
Microprocessors MPC8272VRPIEA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC8272VRPIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272VRPIEA
Microprocessors MPC8272VRPIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8272VRPIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272VRPIEA
Microprocessors MPC8272VRPIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

Buy Now Datasheet
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-FPBGA (27x27) - 568-MPC8272VRPIEA - Utmel Electronic Limited
Hong Kong, China
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-FPBGA (27x27)
568-MPC8272VRPIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-FPBGA (27x27) 568-MPC8272VRPIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-FPBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-FPBGA (27x27)

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8272VRPIEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8272VRPIEA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8272VRPIEA
IC MPU MPC82XX 300MHZ PBGA516

IC MPU MPC82XX 300MHZ PBGA516

Supplier's Site
Embedded - Microprocessors - MPC8272VRPIEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8272VRPIEA
Embedded - Microprocessors MPC8272VRPIEA
IC MPU MPC82XX 300MHZ 516BGA

IC MPU MPC82XX 300MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8272VRPIEA MPC8272VRPIEA-ND 1079267-MPC8272VRPIEA MPC8272VRPIEA MPC8272VRPIEA 568-MPC8272VRPIEA MPC8272VRPIEA MPC8272VRPIEA
Product Name 300MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8272VRPIEA Microprocessors Microprocessors PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-FPBGA (27x27) Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Bulk Other; 516-BBGA P-BGA; Other; 516-FPBGA (27x27) BGA; Other; 516-BBGA Other; 516-BBGA
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE
Supply Voltage 3.3V 3.3V 1.5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AGXD533EEXF0BC - 860731-AGXD533EEXF0BC - Win Source Electronics
Specs
Package Type P-BGA; Other; 396-TEPBGA (35x35)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
DM385 DaVinci Digital Media Processor - DM385AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details