NXP Semiconductors Microprocessors MPC8270ZUUPEA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)
Request a Quote
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8270ZUUPEA is a member of the PowerQUICC II family of integrated communications processors, designed for embedded applications. It features a dual-issue integer core with a frequency range of 166 to 450 MHz, and includes separate 16 KB instruction and data caches. The processor supports multiple serial communication interfaces, including four serial communications controllers and three fast communication controllers, making it suitable for various communication tasks. The device is available in multiple package options, including the 480 TBGA leaded and lead-free configurations. It also incorporates a PCI bridge, allowing for easy integration with other components in a system. The MPC8270 is compliant with the Power Architecture® and includes a memory management unit (MMU) for efficient memory handling. Engineers considering the MPC8270ZUUPEA for their projects should evaluate its communication capabilities, processing power, and packaging options to determine its suitability for their specific application requirements.

Datasheet Summary
Powered by GS/AI

The MPC8270ZUUPEA is a member of the PowerQUICC II family of integrated communications processors, designed for embedded applications. It features a dual-issue integer core with a frequency range of 166 to 450 MHz, and includes separate 16 KB instruction and data caches. The processor supports multiple serial communication interfaces, including four serial communications controllers and three fast communication controllers, making it suitable for various communication tasks. The device is available in multiple package options, including the 480 TBGA leaded and lead-free configurations. It also incorporates a PCI bridge, allowing for easy integration with other components in a system. The MPC8270 is compliant with the Power Architecture® and includes a memory management unit (MMU) for efficient memory handling. Engineers considering the MPC8270ZUUPEA for their projects should evaluate its communication capabilities, processing power, and packaging options to determine its suitability for their specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8270ZUUPEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8270ZUUPEA-ND
Microprocessors MPC8270ZUUPEA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
450MHZ Embedded Microprocessor MPU - 694-MPC8270ZUUPEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHZ Embedded Microprocessor MPU
694-MPC8270ZUUPEA
450MHZ Embedded Microprocessor MPU 694-MPC8270ZUUPEA
IC MPU MPC82XX 450MHZ 480TBGA Product overview: MPC8270ZUUPEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 450MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270ZUUPEA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 450MHZ 480TBGA Product overview: MPC8270ZUUPEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 450MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270ZUUPEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8270ZUUPEA - 024283-MPC8270ZUUPEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8270ZUUPEA
024283-MPC8270ZUUPEA
Embedded - Embedded - Microprocessors - MPC8270ZUUPEA 024283-MPC8270ZUUPEA
Manufacturer: NXP Win Source Part Number: 024283-MPC8270ZUUPEA Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Family Name: MPC8270 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 450MHz Security Package / Case: 480-LBGA Alternative Parts (Cross-Reference): PC8270MTPUQLDA; PCX8280MTPUQLDA; PC8280MTPUQA; Introduction Date: January 01, 1992 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 024283-MPC8270ZUUPEA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Family Name: MPC8270
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 450MHz
Security Package / Case: 480-LBGA
Alternative Parts (Cross-Reference): PC8270MTPUQLDA; PCX8280MTPUQLDA; PC8280MTPUQA;
Introduction Date: January 01, 1992
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8270ZUUPEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8270ZUUPEA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8270ZUUPEA
IC MPU MPC82XX 450MHZ 480TBGA

IC MPU MPC82XX 450MHZ 480TBGA

Supplier's Site
Microprocessors - MPC8270ZUUPEA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8270ZUUPEA
Microprocessors MPC8270ZUUPEA
IC MPU MPC82XX 450MHZ 480TBGA

IC MPU MPC82XX 450MHZ 480TBGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8270ZUUPEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8270ZUUPEA
Embedded - Microprocessors MPC8270ZUUPEA
IC MPU MPC82XX 450MHZ 480TBGA

IC MPU MPC82XX 450MHZ 480TBGA

Supplier's Site Datasheet
Microprocessors - MPC8270ZUUPEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8270ZUUPEA
Microprocessors MPC8270ZUUPEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8270ZUUPEA
Microprocessors - MPU MPC8270ZUUPEA
Microprocessors - MPU PQ II HIP 7 REV A

Microprocessors - MPU PQ II HIP 7 REV A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8270ZUUPEA-ND 694-MPC8270ZUUPEA 024283-MPC8270ZUUPEA MPC8270ZUUPEA MPC8270ZUUPEA MPC8270ZUUPEA MPC8270ZUUPEA MPC8270ZUUPEA
Product Name Microprocessors 450MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8270ZUUPEA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE
Supply Voltage 3.3V 3.3V
Package Type Other; 480-LBGA Exposed Pad Other; Tray T-BGA; Other; 408-TBGA (37.5x37.5) Other; 480-LBGA Exposed Pad BGA; Other; 480-LBGA Exposed Pad
Pin Count 480 480
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBCDNBPTX - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Microprocessors - 8501002YC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details