CM8062007188404 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
CM8062007188404
Description
INTEL PENTIUM 1407 CPU
-
Lingto Electronic Limited
Datasheet
Description
INTEL PENTIUM 1407 CPU
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
CM8062007188404 |
|
Product Name
|
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Architecture
RISC
Microprocessor Family
AM29000
View Details
Architecture
ARM
Microprocessor Family
ARM
Supply Voltage
1.14V
View Details
Teledyne e2v Semiconductors
Data Bus
32-Bit
Microprocessor Family
, PowerPC Architecture
Package Type
P-BGA; Other; 689 pin WB-TePBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|