Texas Instruments AM3354 Sitara Processor AM3354BZCED60

Description
Sitara Processor 298-NFBGA -40 to 90
Request a Quote
Description
Sitara Processor 298-NFBGA -40 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM335x Sitara,Ñ¢ processors from Texas Instruments are 32-bit RISC microprocessors designed for embedded applications. They feature a maximum clock speed of 1 GHz and include a NEON,Ñ¢ SIMD coprocessor, along with various on-chip memory options such as 256KB of L2 cache and 64KB of dedicated RAM. The processors support multiple external memory interfaces, including DDR3 and LPDDR, with a total addressable space of 1GB. The AM335x series includes integrated peripherals such as dual USB 2.0 ports, dual industrial Ethernet MACs, and multiple UART, SPI, and I²C interfaces, making it suitable for a wide range of industrial communication protocols. The device also incorporates programmable real-time units (PRUs) for real-time processing and supports advanced power management features, including dynamic voltage and frequency scaling. With a robust set of features for connectivity and processing, the AM335x processors are well-suited for applications requiring high performance and low power consumption in industrial automation, robotics, and IoT devices.

Datasheet Summary
Powered by GS/AI

The AM335x Sitara,Ñ¢ processors from Texas Instruments are 32-bit RISC microprocessors designed for embedded applications. They feature a maximum clock speed of 1 GHz and include a NEON,Ñ¢ SIMD coprocessor, along with various on-chip memory options such as 256KB of L2 cache and 64KB of dedicated RAM. The processors support multiple external memory interfaces, including DDR3 and LPDDR, with a total addressable space of 1GB. The AM335x series includes integrated peripherals such as dual USB 2.0 ports, dual industrial Ethernet MACs, and multiple UART, SPI, and I²C interfaces, making it suitable for a wide range of industrial communication protocols. The device also incorporates programmable real-time units (PRUs) for real-time processing and supports advanced power management features, including dynamic voltage and frequency scaling. With a robust set of features for connectivity and processing, the AM335x processors are well-suited for applications requiring high performance and low power consumption in industrial automation, robotics, and IoT devices.

Suppliers

Company
Product
Description
Supplier Links
AM3354 Sitara Processor - AM3354BZCED60 - Texas Instruments
Dallas, TX, United States
AM3354 Sitara Processor
AM3354BZCED60
AM3354 Sitara Processor AM3354BZCED60
Sitara Processor 298-NFBGA -40 to 90

Sitara Processor 298-NFBGA -40 to 90

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microprocessors
Integrated Circuits (ICs) Embedded Microprocessors
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microprocessors Series: Sitara™ Package: Tray Product Status: Active Mounting Type: Surface Mount Package / Case: 298-LFBGA Supplier Device Package: 298-NFBGA (13x13) Operating Temperature: -40°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: Sitara™
Package: Tray
Product Status: Active
Mounting Type: Surface Mount
Package / Case: 298-LFBGA
Supplier Device Package: 298-NFBGA (13x13)
Operating Temperature: -40°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V

Buy Now Datasheet
Automotive 32-bit 32bit 600MHz Embedded Microprocessor MPU - 694-AM3354BZCED60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 600MHz Embedded Microprocessor MPU
694-AM3354BZCED60
Automotive 32-bit 32bit 600MHz Embedded Microprocessor MPU 694-AM3354BZCED60
MPU AM335x RISC 32bit 600MHz 1.8V/3.3V Automotive 298-Pin NFBGA Product overview: AM3354BZCED60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 600MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 600MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCED60 can be used for catalog matching and distributor lookup.

MPU AM335x RISC 32bit 600MHz 1.8V/3.3V Automotive 298-Pin NFBGA Product overview: AM3354BZCED60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 600MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 600MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCED60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-42897-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42897-5-ND
Microprocessors 296-42897-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

Buy Now Datasheet
Microprocessors - AM3354BZCED60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3354BZCED60
Microprocessors AM3354BZCED60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3354BZCED60
Microprocessors - MPU AM3354BZCED60
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet
Embedded - Microprocessors - AM3354BZCED60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3354BZCED60
Embedded - Microprocessors AM3354BZCED60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3354BZCED60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3354BZCED60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3354BZCED60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3354BZCED60 694-AM3354BZCED60 296-42897-5-ND AM3354BZCED60 AM3354BZCED60 AM3354BZCED60 AM3354BZCED60
Product Name AM3354 Sitara Processor Integrated Circuits (ICs) Embedded Microprocessors Automotive 32-bit 32bit 600MHz Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.1V 1.8V; 3.3V
Package Type Other; NFBGA Other; LFBGA Other; 298-LFBGA BGA; Other; 298-LFBGA
Clock Speed 600 to 1000 MHz 600 MHz 600 MHz 600 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
AM3703 Sitara Processor - AM3703CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers