NXP Semiconductors Microprocessors MPC8265ACZUMHBC

Description
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8265ACZUMHBC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8265ACZUMHBC-ND
Microprocessors MPC8265ACZUMHBC-ND
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8265ACZUMHBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8265ACZUMHBC
266MHZ Embedded Microprocessor MPU 694-MPC8265ACZUMHBC
IC MPU MPC82XX 266MHZ 480TBGA Product overview: MPC8265ACZUMHBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8265ACZUMHBC can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 266MHZ 480TBGA Product overview: MPC8265ACZUMHBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8265ACZUMHBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8265ACZUMHBC - 927878-MPC8265ACZUMHBC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8265ACZUMHBC
927878-MPC8265ACZUMHBC
Embedded - Embedded - Microprocessors - MPC8265ACZUMHBC 927878-MPC8265ACZUMHBC
Manufacturer: NXP Win Source Part Number: 927878-MPC8265ACZUMH BC Series: MPC82xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5) Core Processor: PowerPC G2 Speed: 266MHz Package: Tray Package: 480-LBGA Exposed Pad Part Status: Obsolete Family Name: MPC82 Categories: Integrated Circuits (ICs) Case / Package: 480-TBGA (37.5x37.5) ECCN: 5A991B4B Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927878-MPC8265ACZUMHBC
Series: MPC82xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Core Processor: PowerPC G2
Speed: 266MHz
Package: Tray
Package: 480-LBGA Exposed Pad
Part Status: Obsolete
Family Name: MPC82
Categories: Integrated Circuits (ICs)
Case / Package: 480-TBGA (37.5x37.5)
ECCN: 5A991B4B
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MPC8265ACZUMHBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8265ACZUMHBC
Microprocessors MPC8265ACZUMHBC
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Microprocessors - MPC8265ACZUMHBC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8265ACZUMHBC
Embedded - Microprocessors MPC8265ACZUMHBC
IC MPU MPC82XX 266MHZ 480TBGA

IC MPU MPC82XX 266MHZ 480TBGA

Supplier's Site Datasheet
Microprocessors - MPC8265ACZUMHBC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8265ACZUMHBC
Microprocessors MPC8265ACZUMHBC
IC MPU MPC82XX 266MHZ 480TBGA

IC MPU MPC82XX 266MHZ 480TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8265ACZUMHBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8265ACZUMHBC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8265ACZUMHBC
IC MPU MPC82XX 266MHZ 480TBGA

IC MPU MPC82XX 266MHZ 480TBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8265ACZUMHBC-ND 694-MPC8265ACZUMHBC 927878-MPC8265ACZUMHBC MPC8265ACZUMHBC MPC8265ACZUMHBC MPC8265ACZUMHBC MPC8265ACZUMHBC
Product Name Microprocessors 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8265ACZUMHBC Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2 PowerPC G2 PowerPC; PowerPC G2 PowerPC G2 PowerPC; PowerPC G2
Supply Voltage 3.3V
Package Type Other; 480-LBGA Exposed Pad Other; Tray T-BGA; Other; 480-TBGA (37.5x37.5) BGA; Other; 480-LBGA Exposed Pad Other; 480-LBGA Exposed Pad
Pin Count 480
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Embedded - Microprocessors - AM3703CBPA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
16-bit 25MHz Embedded Microprocessor MPU - 694-A80C188XL25 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16-Bit
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details