NXP Semiconductors Microprocessors MPC8248ZQTMFA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8248ZQTMFA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8248ZQTMFA-ND
Microprocessors MPC8248ZQTMFA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8248ZQTMFA - 927876-MPC8248ZQTMFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8248ZQTMFA
927876-MPC8248ZQTMFA
Embedded - Embedded - Microprocessors - MPC8248ZQTMFA 927876-MPC8248ZQTMFA
Manufacturer: NXP Win Source Part Number: 927876-MPC8248ZQTMFA Series: MPC82xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 400MHz 516-PBGA (27x27) Core Processor: PowerPC G2_LE Speed: 400MHz Package: Tray Package: 516-BBGA Part Status: Obsolete Family Name: MPC82 Categories: Integrated Circuits (ICs) Case / Package: 516-PBGA (27x27) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927876-MPC8248ZQTMFA
Series: MPC82xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Core Processor: PowerPC G2_LE
Speed: 400MHz
Package: Tray
Package: 516-BBGA
Part Status: Obsolete
Family Name: MPC82
Categories: Integrated Circuits (ICs)
Case / Package: 516-PBGA (27x27)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8248ZQTMFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8248ZQTMFA
400MHZ Embedded Microprocessor MPU 694-MPC8248ZQTMFA
IC MPU MPC82XX 400MHZ 516BGA Product overview: MPC8248ZQTMFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8248ZQTMFA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 400MHZ 516BGA Product overview: MPC8248ZQTMFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8248ZQTMFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8248ZQTMFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8248ZQTMFA
Microprocessors MPC8248ZQTMFA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - MPC8248ZQTMFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8248ZQTMFA
Embedded - Microprocessors MPC8248ZQTMFA
IC MPU MPC82XX 400MHZ 516BGA

IC MPU MPC82XX 400MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8248ZQTMFA-ND 927876-MPC8248ZQTMFA 694-MPC8248ZQTMFA MPC8248ZQTMFA MPC8248ZQTMFA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8248ZQTMFA 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE MPC82 PowerPC G2_LE PowerPC; PowerPC G2_LE
Supply Voltage 3.3V
Package Type Other; 516-BBGA P-BGA; Other; 516-PBGA (27x27) Other; 516-BBGA BGA; Other; 516-BBGA
Pin Count 516
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAM9X75D5M-V/4TB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details