Microchip Technology, Inc. Microprocessors AT91SAM9XE512B-QU

Description
ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 208-PQFP (28x28)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 208-PQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AT91SAM9XE512B-QU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AT91SAM9XE512B-QU-ND
Microprocessors AT91SAM9XE512B-QU-ND
ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 208-PQFP (28x28)

ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 208-PQFP (28x28)

Buy Now Datasheet
180MHZ Embedded Microprocessor MPU - 694-AT91SAM9XE512B-QU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MHZ Embedded Microprocessor MPU
694-AT91SAM9XE512B-QU
180MHZ Embedded Microprocessor MPU 694-AT91SAM9XE512B-QU
IC MPU SAM9XE 180MHZ 208QFP Product overview: AT91SAM9XE512B-QU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9XE512B-Q U can be used for catalog matching and distributor lookup.

IC MPU SAM9XE 180MHZ 208QFP Product overview: AT91SAM9XE512B-QU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9XE512B-QU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1338339-AT91SAM9XE512B-QU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1338339-AT91SAM9XE512B-QU
Integrated Circuits (ICs) - Embedded - Microprocessors 1338339-AT91SAM9XE512B-QU
Win Source Part Number: 1338339-AT91SAM9XE51 2B-QU Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: SAM9XE Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 180MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART Standard Package: 24 Mounting Type: Surface Mount Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AT91SAM9

Win Source Part Number: 1338339-AT91SAM9XE512B-QU
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: SAM9XE
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 180MHz
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100Mbps
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: Tray
Additional Interfaces: EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART
Standard Package: 24
Mounting Type: Surface Mount
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT91SAM9

Buy Now Datasheet
Embedded - Microprocessors - AT91SAM9XE512B-QU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AT91SAM9XE512B-QU
Embedded - Microprocessors AT91SAM9XE512B-QU
IC MCU 32BIT 512KB FLASH 208QFP

IC MCU 32BIT 512KB FLASH 208QFP

Supplier's Site Datasheet
Microprocessors - AT91SAM9XE512B-QU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AT91SAM9XE512B-QU
Microprocessors AT91SAM9XE512B-QU
ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 208-PQFP (28x28)

ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 208-PQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AT91SAM9XE512B-QU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AT91SAM9XE512B-QU
Integrated Circuits (ICs) - Embedded - Microprocessors AT91SAM9XE512B-QU
IC MPU SAM9XE 180MHZ 208QFP

IC MPU SAM9XE 180MHZ 208QFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AT91SAM9XE512B-QU-ND 694-AT91SAM9XE512B-QU 1338339-AT91SAM9XE512B-QU AT91SAM9XE512B-QU AT91SAM9XE512B-QU AT91SAM9XE512B-QU
Product Name Microprocessors 180MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V 1.8 V 1.8V, 2.5V, 3.3V
Package Type Other; 208-BFQFP Other; Tray QFP; Other; 208-BFQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 8501001YA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXESR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Microprocessors - TSXPC860SRVZQU66D - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC
View Details
3 suppliers