NXP Semiconductors Microprocessors MPC8245TVV300D

Description
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)
Request a Quote Datasheet
Description
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8245TVV300D-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8245TVV300D-ND
Microprocessors MPC8245TVV300D-ND
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

Buy Now Datasheet
300MHZ Embedded Microprocessor MPU - 694-MPC8245TVV300D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-MPC8245TVV300D
300MHZ Embedded Microprocessor MPU 694-MPC8245TVV300D
IC MPU MPC82XX 300MHZ 352TBGA Product overview: MPC8245TVV300D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245TVV300D can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 300MHZ 352TBGA Product overview: MPC8245TVV300D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245TVV300D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8245TVV300D - 927872-MPC8245TVV300D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8245TVV300D
927872-MPC8245TVV300D
Embedded - Embedded - Microprocessors - MPC8245TVV300D 927872-MPC8245TVV300D
Manufacturer: NXP Win Source Part Number: 927872-MPC8245TVV300 D Series: MPC82xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC 603e Microprocessor IC series 1 Core, 32-Bit 300MHz 352-TBGA (35x35) Core Processor: PowerPC 603e Speed: 300MHz Package: Tray Package: 352-LBGA Part Status: Obsolete Family Name: MPC82 Categories: Integrated Circuits (ICs) Case / Package: 352-TBGA (35x35) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MPC8245TVV300D-ND, 2832-MPC8245TVV300D, 935316716557

Manufacturer: NXP
Win Source Part Number: 927872-MPC8245TVV300D
Series: MPC82xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC 603e Microprocessor IC series 1 Core, 32-Bit 300MHz 352-TBGA (35x35)
Core Processor: PowerPC 603e
Speed: 300MHz
Package: Tray
Package: 352-LBGA
Part Status: Obsolete
Family Name: MPC82
Categories: Integrated Circuits (ICs)
Case / Package: 352-TBGA (35x35)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MPC8245TVV300D-ND, 2832-MPC8245TVV300D, 935316716557

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8245TVV300D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8245TVV300D
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8245TVV300D
IC MPU MPC82XX 300MHZ 352TBGA

IC MPU MPC82XX 300MHZ 352TBGA

Supplier's Site
Microprocessors - MPC8245TVV300D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245TVV300D
Microprocessors MPC8245TVV300D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8245TVV300D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245TVV300D
Microprocessors MPC8245TVV300D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8245TVV300D - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8245TVV300D
Microprocessors MPC8245TVV300D
IC MPU MPC82XX 300MHZ 352TBGA

IC MPU MPC82XX 300MHZ 352TBGA

Supplier's Site Datasheet
Microprocessors - MPC8245TVV300D - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8245TVV300D
Microprocessors MPC8245TVV300D
IC MPU MPC82XX 300MHZ 352TBGA

IC MPU MPC82XX 300MHZ 352TBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8245TVV300D-ND 694-MPC8245TVV300D 927872-MPC8245TVV300D MPC8245TVV300D MPC8245TVV300D MPC8245TVV300D
Product Name Microprocessors 300MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8245TVV300D Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC 603e PowerPC MPC82xx Processor PowerPC; PowerPC 603e PowerPC 603e PowerPC 603e
Supply Voltage 3.3V 1.8|1.9|2|3.3
Package Type Other; 352-LBGA Other; Tray T-BGA; Other; 352-TBGA (35x35) BGA; Other; 352-LBGA Other; 352-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details