NXP Semiconductors Microprocessors MPC8245ARZU400D

Description
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 352-TBGA (35x35)
Request a Quote Datasheet
Description
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 352-TBGA (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8245ARZU400D-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8245ARZU400D-ND
Microprocessors MPC8245ARZU400D-ND
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 352-TBGA (35x35)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8245ARZU400D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8245ARZU400D
400MHZ Embedded Microprocessor MPU 694-MPC8245ARZU400D
IC MPU MPC82XX 400MHZ 352TBGA Product overview: MPC8245ARZU400D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245ARZU400D can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 400MHZ 352TBGA Product overview: MPC8245ARZU400D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245ARZU400D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8245ARZU400D - 024266-MPC8245ARZU400D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8245ARZU400D
024266-MPC8245ARZU400D
Embedded - Embedded - Microprocessors - MPC8245ARZU400D 024266-MPC8245ARZU400D
Manufacturer: NXP Win Source Part Number: 024266-MPC8245ARZU40 0D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 352-TBGA (35x35) Speed(Frequency): 400MHz Security Package / Case: 352-LBGA

Manufacturer: NXP
Win Source Part Number: 024266-MPC8245ARZU400D
Packaging: Tray
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: I2C, I2O, PCI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 352-TBGA (35x35)
Speed(Frequency): 400MHz
Security Package / Case: 352-LBGA

Buy Now Datasheet
Microprocessors - MPC8245ARZU400D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245ARZU400D
Microprocessors MPC8245ARZU400D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 352-TBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8245ARZU400D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8245ARZU400D
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8245ARZU400D
IC MPU MPC82XX 400MHZ 352TBGA

IC MPU MPC82XX 400MHZ 352TBGA

Supplier's Site
Embedded - Microprocessors - MPC8245ARZU400D - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8245ARZU400D
Embedded - Microprocessors MPC8245ARZU400D
IC MPU MPC82XX 400MHZ 352TBGA

IC MPU MPC82XX 400MHZ 352TBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8245ARZU400D-ND 694-MPC8245ARZU400D 024266-MPC8245ARZU400D MPC8245ARZU400D MPC8245ARZU400D MPC8245ARZU400D
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8245ARZU400D Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC 603e PowerPC MPC82xx Processor PowerPC 603e PowerPC; PowerPC 603e PowerPC; PowerPC 603e
Supply Voltage 3.3V 2|2.1|3.3 3.3V
Package Type Other; 352-LBGA Other; Tray T-BGA; Other; 352-TBGA (35x35) BGA; Other; 352-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
16-bit 20MHz Embedded Microprocessor MPU - 694-EN80C186EA-20 - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 16-Bit
Package Type Other; Bulk
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details