NXP Semiconductors Microprocessors MPC755CVT400LE

Description
PowerPC Microprocessor IC MPC7xx 1 Core, 32-Bit 400MHz 360-FCPBGA (25x25)
Request a Quote Datasheet
Description
PowerPC Microprocessor IC MPC7xx 1 Core, 32-Bit 400MHz 360-FCPBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC755CVT400LE-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC755CVT400LE-ND
Microprocessors MPC755CVT400LE-ND
PowerPC Microprocessor IC MPC7xx 1 Core, 32-Bit 400MHz 360-FCPBGA (25x25)

PowerPC Microprocessor IC MPC7xx 1 Core, 32-Bit 400MHz 360-FCPBGA (25x25)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC755CVT400LE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC755CVT400LE
400MHZ Embedded Microprocessor MPU 694-MPC755CVT400LE
IC MPU MPC7XX 400MHZ 360FCPBGA Product overview: MPC755CVT400LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC755CVT400LE can be used for catalog matching and distributor lookup.

IC MPU MPC7XX 400MHZ 360FCPBGA Product overview: MPC755CVT400LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC755CVT400LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC755CVT400LE - 789234-MPC755CVT400LE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC755CVT400LE
789234-MPC755CVT400LE
Embedded - Embedded - Microprocessors - MPC755CVT400LE 789234-MPC755CVT400LE
Manufacturer: NXP Win Source Part Number: 789234-MPC755CVT400L E Series: MPC7xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Package: 360-BBGA, FCCBGA Part Status: Obsolete(EOL) Family Name: MPC755C Categories: Integrated Circuits (ICs) Manufacturer Package: 360-FCPBGA (25x25) Alternative Parts (Cross-Reference): PC755CCZF400LE; PC745CMG400LE; PC745BMG400LE; PC745CMGU400LE; Introduction Date: August 04, 2004 ECCN: 3A991.a.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789234-MPC755CVT400LE
Series: MPC7xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Graphics Acceleration: No
Voltage - I/O: 2.5V, 3.3V
Package: 360-BBGA, FCCBGA
Part Status: Obsolete(EOL)
Family Name: MPC755C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 360-FCPBGA (25x25)
Alternative Parts (Cross-Reference): PC755CCZF400LE; PC745CMG400LE; PC745BMG400LE; PC745CMGU400LE;
Introduction Date: August 04, 2004
ECCN: 3A991.a.1
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC755CVT400LE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC755CVT400LE
Integrated Circuits (ICs) - Embedded - Microprocessors MPC755CVT400LE
IC MPU MPC7XX 400MHZ 360FCPBGA

IC MPU MPC7XX 400MHZ 360FCPBGA

Supplier's Site
Embedded - Microprocessors - MPC755CVT400LE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC755CVT400LE
Embedded - Microprocessors MPC755CVT400LE
IC MPU MPC7XX 400MHZ 360FCBGA

IC MPU MPC7XX 400MHZ 360FCBGA

Supplier's Site Datasheet
Microprocessors - MPC755CVT400LE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC755CVT400LE
Microprocessors MPC755CVT400LE
PowerPC Microprocessor IC MPC7xx 1 Core, 32-Bit 400MHz 360-FCPBGA (25x25)

PowerPC Microprocessor IC MPC7xx 1 Core, 32-Bit 400MHz 360-FCPBGA (25x25)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC755CVT400LE-ND 694-MPC755CVT400LE 789234-MPC755CVT400LE MPC755CVT400LE MPC755CVT400LE MPC755CVT400LE
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC755CVT400LE Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC PowerPC; PowerPC PowerPC; PowerPC PowerPC
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; 360-BBGA, FCBGA Other; Tray BGA; Other; 360-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM3352ZCZASUS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Embedded - Microprocessors - CS80C86 - Lingto Electronic Limited
Specs
Microprocessor Family 80C86
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details