NXP Semiconductors Embedded - Embedded - Microprocessors - MPC745BVT350LE MPC745BVT350LE

Description
Manufacturer: NXP Win Source Part Number: 927864-MPC745BVT350L E Series: MPC7xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 350MHz 255-FCPBGA (21x21) Core Processor: PowerPC Speed: 350MHz Package: Tray Package: 255-BBGA, FCBGA Part Status: Obsolete Family Name: MPC74 Categories: Integrated Circuits (ICs) Case / Package: 255-FCPBGA (21x21) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927864-MPC745BVT350L E Series: MPC7xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 350MHz 255-FCPBGA (21x21) Core Processor: PowerPC Speed: 350MHz Package: Tray Package: 255-BBGA, FCBGA Part Status: Obsolete Family Name: MPC74 Categories: Integrated Circuits (ICs) Case / Package: 255-FCPBGA (21x21) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC745BVT350LE - 927864-MPC745BVT350LE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC745BVT350LE
927864-MPC745BVT350LE
Embedded - Embedded - Microprocessors - MPC745BVT350LE 927864-MPC745BVT350LE
Manufacturer: NXP Win Source Part Number: 927864-MPC745BVT350L E Series: MPC7xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 350MHz 255-FCPBGA (21x21) Core Processor: PowerPC Speed: 350MHz Package: Tray Package: 255-BBGA, FCBGA Part Status: Obsolete Family Name: MPC74 Categories: Integrated Circuits (ICs) Case / Package: 255-FCPBGA (21x21) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927864-MPC745BVT350LE
Series: MPC7xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC Microprocessor IC series 1 Core, 32-Bit 350MHz 255-FCPBGA (21x21)
Core Processor: PowerPC
Speed: 350MHz
Package: Tray
Package: 255-BBGA, FCBGA
Part Status: Obsolete
Family Name: MPC74
Categories: Integrated Circuits (ICs)
Case / Package: 255-FCPBGA (21x21)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
350MHZ Embedded Microprocessor MPU - 694-MPC745BVT350LE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MHZ Embedded Microprocessor MPU
694-MPC745BVT350LE
350MHZ Embedded Microprocessor MPU 694-MPC745BVT350LE
IC MPU MPC7XX 350MHZ 255FCBGA Product overview: MPC745BVT350LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC745BVT350LE can be used for catalog matching and distributor lookup.

IC MPU MPC7XX 350MHZ 255FCBGA Product overview: MPC745BVT350LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC745BVT350LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC745BVT350LE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC745BVT350LE
Embedded - Microprocessors MPC745BVT350LE
IC MPU MPC7XX 350MHZ 255FCBGA

IC MPU MPC7XX 350MHZ 255FCBGA

Supplier's Site Datasheet
Microprocessors - MPU GF REV2.8105C - 568-MPC745BVT350LE - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU GF REV2.8105C
568-MPC745BVT350LE
Microprocessors - MPU GF REV2.8105C 568-MPC745BVT350LE
Microprocessors - MPU GF REV2.8105C

Microprocessors - MPU GF REV2.8105C

Supplier's Site
Microprocessors - MPC745BVT350LE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC745BVT350LE
Microprocessors MPC745BVT350LE
PowerPC Microprocessor IC MPC7xx 1 Core, 32-Bit 350MHz 255-FCPBGA (21x21)

PowerPC Microprocessor IC MPC7xx 1 Core, 32-Bit 350MHz 255-FCPBGA (21x21)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927864-MPC745BVT350LE 694-MPC745BVT350LE MPC745BVT350LE 568-MPC745BVT350LE MPC745BVT350LE
Product Name Embedded - Embedded - Microprocessors - MPC745BVT350LE 350MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors - MPU GF REV2.8105C Microprocessors
Package Type P-BGA; Other; 255-FCPBGA (21x21) Other; 255-BBGA, FCBGA Other; 255-BBGA, FCBGA BGA; Other; 255-BBGA, FCBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family MPC74 PowerPC; PowerPC PowerPC PowerPC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80960CF40 - Lingto Electronic Limited
Specs
Microprocessor Family i960
View Details
DM385 DaVinci Digital Media Processor - DM385AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details