NXP Semiconductors RF and Wireless - RF Amplifiers MML09231HT1147

Description
Win Source Part Number: 1346017-MML09231HT11 47 Category: RF and Wireless - RF Amplifiers Package: Bulk Standard Package: 1,000 Test Frequency: 900MHz Frequency: 700MHz ~ 1.4GHz Gain: 17.2dB Noise Figure: 0.36dB Current - Supply: 55mA P1dB: 24.5dBm RF Type: ISM, GSM, LTE, W-CDMA Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: 5A991G Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: NXP USA Inc. RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1346017-MML09231HT11 47 Category: RF and Wireless - RF Amplifiers Package: Bulk Standard Package: 1,000 Test Frequency: 900MHz Frequency: 700MHz ~ 1.4GHz Gain: 17.2dB Noise Figure: 0.36dB Current - Supply: 55mA P1dB: 24.5dBm RF Type: ISM, GSM, LTE, W-CDMA Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: 5A991G Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: NXP USA Inc. RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1346017-MML09231HT1147 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1346017-MML09231HT1147
RF and Wireless - RF Amplifiers 1346017-MML09231HT1147
Win Source Part Number: 1346017-MML09231HT11 47 Category: RF and Wireless - RF Amplifiers Package: Bulk Standard Package: 1,000 Test Frequency: 900MHz Frequency: 700MHz ~ 1.4GHz Gain: 17.2dB Noise Figure: 0.36dB Current - Supply: 55mA P1dB: 24.5dBm RF Type: ISM, GSM, LTE, W-CDMA Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: 5A991G Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: NXP USA Inc. RoHS Status: Not applicable

Win Source Part Number: 1346017-MML09231HT1147
Category: RF and Wireless - RF Amplifiers
Package: Bulk
Standard Package: 1,000
Test Frequency: 900MHz
Frequency: 700MHz ~ 1.4GHz
Gain: 17.2dB
Noise Figure: 0.36dB
Current - Supply: 55mA
P1dB: 24.5dBm
RF Type: ISM, GSM, LTE, W-CDMA
Voltage - Supply: 5V
Mounting Type: Surface Mount
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: 5A991G
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
RoHS Status: Not applicable

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MML09231HT1147 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MML09231HT1147
RF and Wireless - RF Amplifiers MML09231HT1147
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN

IC RF AMP ISM 700MHZ-1.4GHZ 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1346017-MML09231HT1147 MML09231HT1147
Product Name RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 700 to 1400 MHz 700 to 1400 MHz
Minimum Gain 17.2 dB ? to 17.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
2 Watt InGaP HBT Power Amplifier ISM 600–1100 MHz Band - SKY65111-348LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 1100 MHz
Minimum Gain 40 dB
View Details
6 suppliers
11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details