NXP Semiconductors RF Amplifiers MMG3003NT1

Description
RF Amplifier IC Cellular, PCS, PHS, WLL 40MHz ~ 3.6GHz SOT-89-4
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, PCS, PHS, WLL 40MHz ~ 3.6GHz SOT-89-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MMG3003NT1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MMG3003NT1TR-ND
RF Amplifiers MMG3003NT1TR-ND
RF Amplifier IC Cellular, PCS, PHS, WLL 40MHz ~ 3.6GHz SOT-89-4

RF Amplifier IC Cellular, PCS, PHS, WLL 40MHz ~ 3.6GHz SOT-89-4

Buy Now Datasheet
RF Amplifiers - MMG3003NT1 - 023921-MMG3003NT1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MMG3003NT1
023921-MMG3003NT1
RF Amplifiers - MMG3003NT1 023921-MMG3003NT1
Manufacturer: NXP Win Source Part Number: 023921-MMG3003NT1 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 40MHz to 3.6GHz Gain: 20dB Noise Figure: 4dB P1dB: 24dBm (251.2mW) RF Type: Cellular, PCS, PHS, WLL Categories: RF/IF and RFID Status: Not For New Designs Case / Package: SOT-89-4 Supply Voltage - Operating: 6.2V Operating Supply Current: 180mA

Manufacturer: NXP
Win Source Part Number: 023921-MMG3003NT1
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 40MHz to 3.6GHz
Gain: 20dB
Noise Figure: 4dB
P1dB: 24dBm (251.2mW)
RF Type: Cellular, PCS, PHS, WLL
Categories: RF/IF and RFID
Status: Not For New Designs
Case / Package: SOT-89-4
Supply Voltage - Operating: 6.2V
Operating Supply Current: 180mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MMG3003NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MMG3003NT1
RF and Wireless - RF Amplifiers MMG3003NT1
IC AMP CELL 40MHZ-3.6GHZ SOT89-4

IC AMP CELL 40MHZ-3.6GHZ SOT89-4

Supplier's Site
High Linear Amplifier, 20Db, 3.6Ghz, Sot-89-3; Frequency Min Nxp - 21J7483 - Newark, An Avnet Company
Chicago, IL, United States
High Linear Amplifier, 20Db, 3.6Ghz, Sot-89-3; Frequency Min Nxp
21J7483
High Linear Amplifier, 20Db, 3.6Ghz, Sot-89-3; Frequency Min Nxp 21J7483
HIGH LINEAR AMPLIFIER, 20DB, 3.6GHZ, SOT-89-3; Frequency Min:40MHz; Frequency Max:3.6GHz; Gain:20dB; Noise Figure Typ:4dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:6.2V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

HIGH LINEAR AMPLIFIER, 20DB, 3.6GHZ, SOT-89-3; Frequency Min:40MHz; Frequency Max:3.6GHz; Gain:20dB; Noise Figure Typ:4dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:6.2V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MMG3003NT1TR-ND 023921-MMG3003NT1 MMG3003NT1 21J7483
Product Name RF Amplifiers RF Amplifiers - MMG3003NT1 RF and Wireless - RF Amplifiers High Linear Amplifier, 20Db, 3.6Ghz, Sot-89-3; Frequency Min Nxp
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, PHS, WLL RF Microwave
Frequency Range 40 to 3600 MHz 40 to 3600 MHz 40 to 3600 MHz 3600 MHz
Minimum Gain 20 dB 20 dB ? to 20 dB 20 dB
Maximum Gain 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8832TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Noise Amplifiers - NLA-5400-5900-35-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5400 to 5900 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details