Win Source Part Number: 974445-MMA6527KCWR2
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Features: Selectable Low Pass Filter
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: SPI
Axis: X, Y
Acceleration Range: ±120g
Sensitivity (LSB/g): 16 (±120g)
Voltage - Supply: 3.135V ~ 5.25V
Package / Case: 16-QFN Exposed Pad
Supplier Device Package: 16-QFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935315604528,MMA6527
Base Product Number: MMA65
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 974445-MMA6527KCWR2 |
| Product Name | Sensors, Transducers - Motion Sensors - Accelerometers |
| Sensor Mounting | SMD (SMT) |