NXP Semiconductors RF Amplifiers - MMA25312BT1 MMA25312BT1

Description
Manufacturer: NXP Win Source Part Number: 1224775-MMA25312BT1 Packaging: Reel Test Frequency: 2.5GHz Frequency: 2.3GHz ~ 2.7GHz Gain: 26dB Supply Current: 124mA Noise Figure: 3.8dB P1dB: 31dBm RF Type: WiMax, WLAN Categories: RF/IF and RFID Supplier Device Package: 12-QFN (3x3) Manufacturer Homepage: www.freescale.com Manufacturer Package: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1224775-MMA25312BT1 Packaging: Reel Test Frequency: 2.5GHz Frequency: 2.3GHz ~ 2.7GHz Gain: 26dB Supply Current: 124mA Noise Figure: 3.8dB P1dB: 31dBm RF Type: WiMax, WLAN Categories: RF/IF and RFID Supplier Device Package: 12-QFN (3x3) Manufacturer Homepage: www.freescale.com Manufacturer Package: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MMA25312BT1
1224775-MMA25312BT1
RF Amplifiers - MMA25312BT1 1224775-MMA25312BT1
Manufacturer: NXP Win Source Part Number: 1224775-MMA25312BT1 Packaging: Reel Test Frequency: 2.5GHz Frequency: 2.3GHz ~ 2.7GHz Gain: 26dB Supply Current: 124mA Noise Figure: 3.8dB P1dB: 31dBm RF Type: WiMax, WLAN Categories: RF/IF and RFID Supplier Device Package: 12-QFN (3x3) Manufacturer Homepage: www.freescale.com Manufacturer Package: 12-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V

Manufacturer: NXP
Win Source Part Number: 1224775-MMA25312BT1
Packaging: Reel
Test Frequency: 2.5GHz
Frequency: 2.3GHz ~ 2.7GHz
Gain: 26dB
Supply Current: 124mA
Noise Figure: 3.8dB
P1dB: 31dBm
RF Type: WiMax, WLAN
Categories: RF/IF and RFID
Supplier Device Package: 12-QFN (3x3)
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 12-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5V

Buy Now
RF and Wireless - RF Amplifiers - MMA25312BT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MMA25312BT1
RF and Wireless - RF Amplifiers MMA25312BT1
IC AMP WIMAX 2.3GHZ-2.7GHZ 12QFN

IC AMP WIMAX 2.3GHZ-2.7GHZ 12QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1224775-MMA25312BT1 MMA25312BT1
Product Name RF Amplifiers - MMA25312BT1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
AMM-7203UC, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203UC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-400-8000-40-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 8000 MHz
Minimum Gain 40 dB
View Details