ARM® Cortex®-M7 RT1040 Microcontroller IC 32-Bit 528MHz 128KB (128K x 8) ROM 169-LFBGA (11x11)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MIMXRT1041XJM5B |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 528 MHz |