NXP Semiconductors
Microprocessors
MIMX9301DVVXDABR
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
568-MIMX9301DVVXDABRTR-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
64-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-A55, ARM® Cortex®-M33
|
|
Supply Voltage
|
1.8V
|
|
Package Type
|
Other; 306-LFBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V
Package Type
Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Microprocessor Family
ARM; ARM® Cortex®-A5
Clock Speed
500 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details