NXP Semiconductors
Microprocessors
MIMX8QP6CVUFFAB
Description
Microprocessor IC -
-
DigiKey
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Microprocessor IC -
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
568-MIMX8QP6CVUFFAB-ND |
MIMX8QP6CVUFFAB |
MIMX8QP6CVUFFAB |
MIMX8QP6CVUFFAB |
|
Product Name
|
Microprocessors |
Embedded - Microprocessors |
Integrated Circuits (ICs) - Embedded - Microprocessors |
Microprocessors |
|
Package Type
|
Other; 1313-BFBGA
|
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A8
Clock Speed
800 MHz
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
2000 MHz
View Details