Intel Corporation 2.26 GHz Embedded Microprocessor MPU AT80602000810AA

Description
Xeon L5520 (8M Cache, 2.26 GHz 5.86 GT/s) FC-LGA8 Product overview: AT80602000810AA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80602000810AA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Xeon L5520 (8M Cache, 2.26 GHz 5.86 GT/s) FC-LGA8 Product overview: AT80602000810AA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80602000810AA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.26 GHz Embedded Microprocessor MPU - 694-AT80602000810AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.26 GHz Embedded Microprocessor MPU
694-AT80602000810AA
2.26 GHz Embedded Microprocessor MPU 694-AT80602000810AA
Xeon L5520 (8M Cache, 2.26 GHz 5.86 GT/s) FC-LGA8 Product overview: AT80602000810AA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80602000810AA can be used for catalog matching and distributor lookup.

Xeon L5520 (8M Cache, 2.26 GHz 5.86 GT/s) FC-LGA8 Product overview: AT80602000810AA from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80602000810AA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AT80602000810AA - 954543-AT80602000810AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT80602000810AA
954543-AT80602000810AA
Embedded - Embedded - Microprocessors - AT80602000810AA 954543-AT80602000810AA
Win Source Part Number: 954543-AT80602000810 AA Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954543-AT80602000810AA
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AT80602000810AA 954543-AT80602000810AA
Product Name 2.26 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AT80602000810AA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 6802/BQAJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
AM3352 Sitara Processor - AM3352BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Intel® Celeron® Processor 2957U (2M Cache, 1.40 GHz) - 2957U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1400 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details