NXP Semiconductors RF and Wireless - RF Amplifiers MHT2000GNR1

Description
IC RF AMP 2.45GHZ TO270
Description
IC RF AMP 2.45GHZ TO270

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MHT2000GNR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MHT2000GNR1
RF and Wireless - RF Amplifiers MHT2000GNR1
IC RF AMP 2.45GHZ TO270

IC RF AMP 2.45GHZ TO270

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MHT2000GNR1
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Specs
Applications RF Microwave
Frequency Range 250 to 2700 MHz
Minimum Gain 22 dB
View Details
2 suppliers
APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7516PSM - Marki Microwave LLC
Specs
Frequency Range 1500 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-30-1000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 15 dB
View Details