NXP Semiconductors RF Amplifiers MHT1000HR5

Description
RF Amplifier IC 2.45GHz NI-880H-2L
Request a Quote Datasheet
Description
RF Amplifier IC 2.45GHz NI-880H-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MHT1000HR5-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MHT1000HR5-ND
RF Amplifiers MHT1000HR5-ND
RF Amplifier IC 2.45GHz NI-880H-2L

RF Amplifier IC 2.45GHz NI-880H-2L

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MHT1000HR5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MHT1000HR5
RF and Wireless - RF Amplifiers MHT1000HR5
IC RF AMP 2.45GHZ NI-880H-2L

IC RF AMP 2.45GHZ NI-880H-2L

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MHT1000HR5-ND MHT1000HR5
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2450 MHz 2450 MHz
Minimum Gain 13.2 dB ? to 13.2 dB
Maximum Gain 13.2 dB 13.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1 to 1000 MHz
Minimum Gain 13.4 dB
View Details
5 GHz Power Amplifier with Power Detector - SE2567L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-2-1100-22-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2 to 1100 MHz
Minimum Gain 22 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details