NXP Semiconductors Interface - Interface - Specialized - MCZ33972AEK MCZ33972AEK

Description
Manufacturer: NXP Win Source Part Number: 139077-MCZ33972AEK Packaging: Tube/Rail Applications: Switch Monitoring Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-SOIC EP Supply Voltage - Operating: 8 V to 26 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 139077-MCZ33972AEK Packaging: Tube/Rail Applications: Switch Monitoring Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-SOIC EP Supply Voltage - Operating: 8 V to 26 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MCZ33972AEK - 139077-MCZ33972AEK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MCZ33972AEK
139077-MCZ33972AEK
Interface - Interface - Specialized - MCZ33972AEK 139077-MCZ33972AEK
Manufacturer: NXP Win Source Part Number: 139077-MCZ33972AEK Packaging: Tube/Rail Applications: Switch Monitoring Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-SOIC EP Supply Voltage - Operating: 8 V to 26 V

Manufacturer: NXP
Win Source Part Number: 139077-MCZ33972AEK
Packaging: Tube/Rail
Applications: Switch Monitoring
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-SOIC EP
Supply Voltage - Operating: 8 V to 26 V

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
MCZ33972AEK
Interface - Specialized MCZ33972AEK
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MCZ33972AEK
Integrated Circuits (ICs) - Interface - Specialized MCZ33972AEK
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site
Specialized - MCZ33972AEK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MCZ33972AEK
Specialized MCZ33972AEK
Switch Monitoring Interface 32-SOIC-EP

Switch Monitoring Interface 32-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 139077-MCZ33972AEK MCZ33972AEK MCZ33972AEK MCZ33972AEK
Product Name Interface - Interface - Specialized - MCZ33972AEK Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 8 V ~ 26 V Other Other; 8V ~ 26V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1906149 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details
2 suppliers