Manufacturer: NXP
Win Source Part Number: 884441-MCZ33905DS5EK
Features: System Basis Chip Interface 32-SOIC-EP
Package: Tube
Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: MCZ33905
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 32SOIC
System Basis Chip Interface 32-SOIC-EP
IC INTERFACE SPECIALIZED 32SOIC
IC INTERFACE SPECIALIZED 32SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 884441-MCZ33905DS5EK | MCZ33905DS5EK | MCZ33905DS5EK | MCZ33905DS5EK | MCZ33905DS5EK |
| Product Name | Interface - Interface - Specialized - MCZ33905DS5EK | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |